EN
  • EN
  • DE

M0518SC2AE

Part No M0518SC2AE
Manufacturer Nuvoton Technology Corporation of America
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 36KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nuvoton Technology Corporation of America
Packaging Tray
Core Processor ARM Cortex-M0
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVR, POR, PWM, WDT
The number of I/O 56
Program Memory Size 36KB (36K x 8)
Program Memory Type FLASH
Date RAM Size 8K x 8
Supply Voltage 2.5V ~ 5.5V
Data Converters A/D 8x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP (7x7)
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 715065-M0518SC2AE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M0518SC2AE CAD Model

Description

The M0518SC2AE is a microcontroller based on the ARM Cortex-M0 core, manufactured by Nuvoton Technology Corporation of America. This microcontroller is designed for a wide range of embedded applications requiring low power consumption and high performance. It offers a balance of processing power, memory, and peripheral interfaces, making it suitable for applications such as industrial control, consumer electronics, and IoT devices.

Applications

  • Industrial Control: Used in industrial control systems for motor control, sensor monitoring, and automation.
  • Consumer Electronics: Employed in consumer electronics devices such as remote controls, home appliances, and wearables.
  • IoT Devices: Integrated into IoT devices for data collection, processing, and communication.
  • Motor Control: Used in motor control applications for controlling DC motors, stepper motors, and brushless DC motors.
  • Sensor Applications: Integrated into sensor applications for monitoring temperature, pressure, and other environmental parameters.

Features

  • ARM Cortex-M0 Core: Based on the ARM Cortex-M0 core, providing high performance and low power consumption.
  • Flash Memory: Contains flash memory for storing program code and data.
  • SRAM: Includes SRAM for storing runtime data and variables.
  • Peripheral Interfaces: Provides a variety of peripheral interfaces including UART, SPI, I2C, and ADC.
  • Low Power Consumption: Features low power consumption, making it suitable for battery-powered applications.
  • Operating Voltage: Operates over a wide operating voltage range, providing flexibility in power supply design.

Benefits

  • High Performance: Delivers high performance with its ARM Cortex-M0 core.
  • Low Power Consumption: Reduces power consumption, extending battery life in portable devices.
  • Design Flexibility: Offers design flexibility with its variety of peripheral interfaces.
  • Easy Programming: Allows for easy programming using standard ARM development tools.
  • Cost-Effective Solution: Provides a cost-effective solution for embedded applications.
  • Versatile Applications: Suitable for a wide range of applications due to its versatile performance characteristics.

The M0518SC2AE microcontroller is typically programmed using C or C++ and requires a development environment such as Keil MDK or IAR Embedded Workbench. It is typically surface-mounted on a printed circuit board (PCB) and requires careful consideration of power supply decoupling and clock signal integrity to ensure optimal performance. Its low power consumption and versatile feature set make it a popular choice for a wide range of embedded applications.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8739 $60.3519
49+ $2.3580 $115.5420
76+ $2.2844 $173.6144
105+ $2.2107 $232.1235
136+ $2.1370 $290.6320
181+ $1.9159 $346.7779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess