EN
  • EN
  • DE

ISD2575PY

Part No ISD2575PY
Manufacturer Nuvoton Technology Corporation of America
Catalog Interface - Voice Record and Playback
Description IC MEM VOICE REC/PLAY 75S 28-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nuvoton Technology Corporation of America
Status Obsolete(EOL)
Input Signal Analog - Single Ended, Microphone
Output Signal PWM Speaker Output
Sampling Frequency 6.4kHz
Duration 75 Sec
Filter Pass Band 2.7kHz
Messaging Multiple
Oscillator Type Internal/External
Features Automatic Gain Control
Temperature Range - Operating 0°C to 70°C (TA)
Supply Voltage - Operating 4.5 V to 6.5 V
Mounting Through Hole
Case / Package 28-DIP
Win Source Part Number 205550-ISD2575PY
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISD2575PY CAD Model

Description

The Nuvoton Technology Corporation of America ISD2575PY is an excellent choice for various integrated circuits applications.

  • Feature: Automatic gain control
  • Duration: 75 seconds
  • Sampling Frequency: 6.4kHz
  • Package: 28-DIP
  • Input Signal: Analog - single-ended, microphone
  • Output Signal: PWM speaker output
  • Filter Pass Band: 2.7kHz
  • Messaging: Multiple
  • Status: Obsolete (EOL)

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 5MIN 28SOIC / Voice Record/Playback IC Multiple Message 5 Min SPI 28-SOIC
Need more? Email Us
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 240SEC 28SOIC / Voice Record/Playback IC Multiple Message 80 ~ 240 Sec Pushbutton, SPI 28-SOIC
Lowest to $26.0861
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 30SEC 16DIP / Voice Record/Playback IC Single Message 10.6 ~ 30 Sec Pushbutton 16-DIP
Need more? Email Us
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 4MN 22S 28TSOP / SINGLE-CHIP
Need more? Email Us
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 8MN 44S 28SOIC / Voice Record/Playback IC Multiple Message 4 Min 22 Sec ~ 8 Min 44 Sec I²C 28-SOIC
Need more? Email Us
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 30SEC 16SOIC / Voice Record/Playback IC Single Message 10.6 ~ 30 Sec Pushbutton 16-SOIC
Need more? Email Us
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 24SEC 16DIP / Voice Record/Playback IC Single Message 8 ~ 24 Sec Pushbutton 16-DIP
Need more? Email Us
Nuvoton Technology Corporation of America
Single-Chip Voice Record/Playback Devices 8-, 10-, 12-, and 16-Minute Durations | IC VOICE REC/PLAY 10MIN 28-DIP
Lowest to $159.3438
Lantiq
VINETIC 16 CHANNEL VOICE ACCESS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess