EN
  • EN
  • DE

ISD1612BPY01

Part No ISD1612BPY01
Manufacturer Nuvoton Technology Corporation of America
Catalog Interface - Voice Record and Playback
Description IC VOICE REC/PLAY 24SEC 16DIP / Voice Record/Playback IC Single Message 8 ~ 24 Sec Pushbutton 16-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Voice Record and Playback
Mfr Nuvoton Technology Corporation
Series ChipCorder®
Package Tube
Product Status Obsolete
Interface Pushbutton
Input Signal Microphone
Output Signal Analog - Single Ended, PWM Speaker Output
Sampling Frequency 4 ~ 12kHz
Duration 8 ~ 24 Sec
Messaging Single
Oscillator Type Internal
Features Automatic Gain Control
Temperature Range - Operating 0°C ~ 70°C (TA)
Voltage - Supply 2.4 V ~ 5.5 V
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-DIP
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 30
Win Source Part Number 1065844-ISD1612BPY01
Ultra Librarian 3D Model Ultra Librarian ISD1612BPY01 CAD Model

Description

The ISD1612BPY01 is an integrated circuit (IC) belonging to the ChipCorder series manufactured by Nuvoton Technology Corporation of America.

  • Series: ChipCorder
  • Feature: Voice Record and Playback, Automatic Gain Control
  • Package: 16-DIP (0.300", 7.62mm)
  • Standard Package: 30
  • Voltage Supply Range: 2.4V to 5.5V
  • Sampling Frequency: 4 ~ 12kHz
  • Duration: 8 ~ 24 seconds
  • Messaging: Single
  • Mounting Type: Through-Hole
  • Status: Obsolete

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC VOICE REC/PL 4-8MIN EX CSP
Need more? Email Us
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 4MIN 28-TSOP
Lowest to $11.7394
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 64MIN 48LQFP
Need more? Email Us
Nuvoton Technology Corporation of America
Single-Chip Voice Record/Playback Devices 8-, 10-, 12-, and 16-Minute Durations | IC VOICE REC/PL 10MIN IN 28SOIC
Need more? Email Us
Nuvoton Technology Corporation of America
Multi-Message Single-Chip Voice Record & Playback Devices | IC VOICE REC/PLAY 30SEC 28-SOIC
Need more? Email Us
Nuvoton Technology Corporation of America
Multi-Message Single-Chip Voice Record & Playback Devices | IC VOICE REC/PLAY 30SEC 28-SOIC
Lowest to $8.6029
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 150SEC 28SOIC
Need more? Email Us
Nuvoton Technology Corporation of America
Single-Chip Voice Record/Playback Device Up to 16-Minute Duration with Digital Storage Capability | IC VOICE REC/PL 8-16MN IN 28SOIC
Lowest to $16.5592
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 8MIN 28-TSOP
Lowest to $10.3765

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess