EN
  • EN
  • DE

ISD1740PY

Part No ISD1740PY
Manufacturer Nuvoton Technology Corporation of America
Catalog Interface - Voice Record and Playback
Description Multi-Message Single-Chip Voice Record & Playback Devices | IC VOICE REC/PLAY 40-SEC 28-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nuvoton Technology Corporation of America
Interface Pushbutton, SPI
Input Signal Analog - Single Ended, Microphone
Output Signal Analog - Single Ended, PWM Speaker Output
Sampling Frequency 4 ~ 12kHz
Duration 26 ~ 80 Sec
Messaging Multiple
Features Automatic Gain Control, Volume Control
Temperature Range - Operating 0°C ~ 70°C
Supply Voltage (V) 2.4V ~ 5.5V
Mounting Style Through Hole
Manufacturer Package 28-DIP
Supplier Device Package 28-DIP
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1189421-ISD1740PY
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISD1740PY CAD Model

Description

The Nuvoton Technology Corporation of America ISD1740PY is a voice record/playback IC designed for multiple messages with a duration of 26 to 80 seconds.

  • Temperature Range: 0°C to 70°C
  • Interfaces: Pushbutton and SPI
  • Mounting: Surface Mount
  • Oscillator Type: Internal
  • Input Signals: Analog Single-Ended and Microphone
  • Output Signals: Analog Single-Ended and PWM Speaker Output
  • Sampling Frequency: 4 to 12kHz
  • Messaging: For Multiple Messages
  • Package: 28-DIP
  • Popularity Rating: Medium
  • Supply and Demand Status: Limited
  • Manufacturer Pack Quantity: 15
  • MSL Level: 1 (Unlimited)
  • Supply Voltage Range: 2.4V to 5.5V
  • HTSUS: Not Provided

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 64MIN 48LQFP
Need more? Email Us
Nuvoton Technology Corporation of America
Multi-Message Single-Chip Voice Record & Playback Devices | IC VOICE REC/PLAY 30SEC 28-TSOP
Need more? Email Us
Nuvoton Technology Corporation of America
IC VOICE REC/PL 4-8MIN EX CSP
Need more? Email Us
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 8MN 44S 28TSOP
Lowest to $20.4545
Nuvoton Technology Corporation of America
Single-Chip Voice Record/Playback Devices 8-, 10-, 12-, and 16-Minute Durations | IC VOICE REC/PLAY 16MIN 28-DIP
Lowest to $15.9944
Nuvoton Technology Corporation of America
Single-Chip Voice Record/Playback Device Up to 16-Minute Duration with Digital Storage Capability | IC VOICE REC/PL 8-16MN IN 28SOIC
Lowest to $16.5592
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 150SEC 28TSOP
Lowest to $9.2931
Nuvoton Technology Corporation of America
Single-Chip Voice Record/Playback Devices 4-, 5-, 6-, and 8-Minute Durations | IC VOICE REC/PLAY 4MIN 28-TSOP
Lowest to $8.8138
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 150SEC 28SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess