EN
  • EN
  • DE

N25Q128A11BSF40F

Part No N25Q128A11BSF40F
Manufacturer Numonyx B.V
Catalog Memory
Description 128-Mbit, 1.8 V, multiple I/O, 4-Kbyte subsector erase on boot sectors, XiP enabled, serial flash memory with 108 MHz SPI bus interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Numonyx B.V
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832316-N25Q128A11BSF40F
Ultra Librarian 3D Model Ultra Librarian N25Q128A11BSF40F CAD Model

Description

The N25Q128A11BSF40F is a 128 Mb (Megabit) Serial Flash Memory device manufactured by Numonyx B.V. It belongs to the N25Q family, known for its high performance, low power consumption, and reliability. This device is well-suited for a wide range of embedded applications requiring non-volatile storage. The specific part number indicates configuration settings related to packaging and temperature grade.

Applications

  • Embedded Systems: Used for storing boot code, operating systems, and application code in embedded systems.
  • Consumer Electronics: Commonly found in devices like set-top boxes, digital TVs, and portable media players for firmware storage.
  • Industrial Automation: Employed in industrial control systems and programmable logic controllers (PLCs) for storing configuration data and application code.
  • Networking Devices: Utilized in routers, switches, and wireless access points for storing bootloaders, firmware, and configuration files.
  • Medical Devices: Used in medical equipment for storing calibration data and operating software.

Features

  • Memory Size: 128 Mb (16MB) of storage capacity.
  • Interface: Serial Peripheral Interface (SPI) for simplified integration with microcontrollers and processors.
  • Supply Voltage: Operates on a single 2.7V to 3.6V power supply.
  • Page Program: Supports page program operations for efficient and fast data writing.
  • Sector Erase: Provides sector erase functionality, allowing for flexible memory management.
  • Block Erase: Offers block erase capability for efficient bulk data erasure.
  • Security Features: Includes security features such as block protection and password protection to prevent unauthorized access.
  • Operating Temperature: Industrial temperature range allows for reliable operation in harsh environmental conditions.
  • Quad SPI Support: Supports Quad SPI (QSPI) mode for higher data transfer rates.

Benefits

  • High Performance: Provides fast read, write, and erase operations for quick system response.
  • Low Power Consumption: Minimizes power usage, making it ideal for battery-powered devices.
  • Compact Size: Small package size allows for easy integration into space-constrained applications.
  • Reliable Data Storage: Ensures data integrity and long-term data retention.
  • Simplified System Design: SPI interface simplifies the connection to microcontrollers and other host devices.
  • Cost-Effective Solution: Provides a cost-effective solution for non-volatile memory needs.
  • Enhanced Security: Protects sensitive data from unauthorized modification or access.

Additional Details

The N25Q128A11BSF40F is manufactured using advanced CMOS technology, which contributes to its low power consumption and high reliability. It is available in various package options to suit different application requirements. The SPI interface supports multiple modes including standard SPI, Dual SPI, and Quad SPI, enabling flexible data transfer rates. The device also features a deep power-down mode to further reduce power consumption when not in active use. This combination of features makes it an excellent choice for embedded systems requiring reliable and secure non-volatile memory storage.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Lowest to $29.2500
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $94.1244 $94.1244
2+ $77.2302 $154.4604
3+ $74.8174 $224.4522
4+ $72.4035 $289.6140
5+ $69.9895 $349.9475
6+ $62.7500 $376.5000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess