EN
  • EN
  • DE

JS28F128P33TF70

Part No JS28F128P33TF70
Manufacturer Numonyx B.V
Catalog Memory
Description Numonyx® P33-65nm Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Numonyx B.V
Win Source Part Number 1191760-JS28F128P33TF70
Manufacturer Homepage www.numonyx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JS28F128P33TF70 CAD Model

Description

The JS28F128P33TF70 is a 128-megabit (16MB) Parallel NOR Flash memory device manufactured by Numonyx (now Micron Technology). It's designed for embedded systems requiring non-volatile storage of code and data. This type of flash memory is known for its fast read speeds and random access capabilities, making it suitable for execute-in-place (XIP) applications.

Applications:

  • Embedded Systems: Used for storing firmware, boot code, and configuration data in embedded devices.
  • Networking Equipment: Employed in routers, switches, and other networking devices for storing operating systems and configuration files.
  • Industrial Control Systems: Found in industrial controllers and automation equipment for storing program code and data.
  • Automotive Electronics: Used in automotive ECUs (Engine Control Units) and other automotive systems for storing software and calibration data.
  • Consumer Electronics: Utilized in set-top boxes, gaming consoles, and other consumer devices for storing firmware and data.

Features:

  • 128-Megabit (16MB) Capacity: Provides ample storage for code and data.
  • Parallel Interface: Supports a parallel interface for fast data transfer.
  • NOR Flash Technology: Enables fast read speeds and random access capabilities.
  • Execute-In-Place (XIP): Allows code to be executed directly from the flash memory, eliminating the need to copy it to RAM.
  • Sector Erase: Supports sector erase operations for efficient memory management.
  • Program/Erase Suspend: Allows program and erase operations to be suspended for interrupt handling.
  • Common Flash Interface (CFI): Provides a standard interface for device identification and parameter information.
  • 3.0V Power Supply: Operates on a 3.0V power supply.
  • TSOP Package: Available in a Thin Small Outline Package (TSOP) for space-saving designs.

Benefits:

  • Fast Read Performance: Enables quick access to code and data.
  • High Density: Provides a large storage capacity in a compact package.
  • Non-Volatile Storage: Retains data even when power is removed.
  • Easy Integration: Parallel interface simplifies integration with microprocessors and microcontrollers.
  • Reliable Performance: Designed for reliable operation in demanding environments.

Additional Details:

The JS28F128P33TF70 features a typical access time of 70ns. It supports both asynchronous and synchronous read modes. The device is designed for high endurance, capable of withstanding a large number of program/erase cycles. Its low power consumption makes it suitable for battery-powered applications. This flash memory device is commonly used in applications where fast read speeds, high density, and non-volatile storage are required. Its features and performance characteristics make it a popular choice for various embedded systems and other applications requiring reliable storage of code and data. The device's program and erase suspend capability allows the system to handle interrupts and other critical tasks during memory operations, enhancing overall system responsiveness.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $29.2500
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0938 $66.5628
13+ $9.1026 $118.3338
20+ $8.8184 $176.3680
28+ $8.5331 $238.9268
36+ $8.2490 $296.9640
47+ $7.3955 $347.5885
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess