EN
  • EN
  • DE

CC0402KRX7R7BB273

Part No CC0402KRX7R7BB273
Manufacturer Yageo
Catalog Ceramic Capacitors
Description CAP CER 0.027UF 16V X7R 0402 / 0.027 µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr YAGEO
Series CC
Package Tape & Reel
Capacitance 0.027 µF
Tolerance ±10%
Voltage - Rated 16V
Temperature Coefficient X7R
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Type Surface Mount, MLCC
Package / Case 0402 (1005 Metric)
Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Thickness (Max) 0.022" (0.55mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Names 311-3802-6,311-3802-2,CC0402KRX7R7BB273-ND,311-3802-1
Standard Package 10,000
Win Source Part Number 960520-CC0402KRX7R7BB273
Ultra Librarian 3D Model Ultra Librarian CC0402KRX7R7BB273 CAD Model

Description

The CC0402KRX7R7BB273 is a multilayer ceramic capacitor (MLCC) manufactured by Yageo. It features a capacitance of 27nF (27,000 pF), a 16V voltage rating, and an X7R dielectric. This capacitor is designed for general-purpose applications where stable performance is required over a range of temperatures and voltages. The 0402 case size signifies its small dimensions, making it suitable for relatively high-density circuit board designs.

Applications

  • Bypass Capacitors: Decoupling power supplies in digital circuits.
  • Filtering: Removing unwanted noise and ripple in analog circuits.
  • Timing Circuits: Providing timing elements in oscillators and timers.
  • Signal Coupling: Blocking DC and passing AC signals between stages.
  • General-Purpose Applications: Used in various electronic circuits for a wide range of functions.

Features

  • Capacitance: 27nF (27,000 pF) with a tolerance that should be verified in the datasheet (+/- 10% is typical for K tolerance).
  • Voltage Rating: 16V, suitable for low-voltage applications.
  • Dielectric: X7R, offering stable performance over temperature variations (-55°C to +125°C).
  • Case Size: 0402 (1.0mm x 0.5mm), small size for high-density boards.
  • Surface Mount Technology (SMT): Designed for automated assembly.

Benefits

  • Stable Performance: X7R dielectric provides consistent performance over temperature.
  • Miniaturization: 0402 case size allows for relatively dense circuit designs.
  • Reliable Operation: Ceramic construction ensures high reliability.
  • Easy Assembly: SMT design allows for automated placement and soldering.
  • Cost-Effective: MLCCs offer a cost-effective solution for capacitance requirements.

Additional Details

The CC0402KRX7R7BB273 is a lead-free component, compliant with RoHS standards. The X7R dielectric offers a capacitance variation of ±15% over the operating temperature range. It is crucial to follow proper soldering techniques when mounting these small components to avoid damage. The component is non-polarized. Always refer to the manufacturer's datasheet for detailed specifications, including tolerance, temperature coefficient, and soldering recommendations. The part number provides useful information: CC = Ceramic Capacitor, 0402 = Case Size, K = Tolerance, RX7R = Dielectric, 7 = Voltage Code, BB = Specific Features, 273 = Capacitance Code (27 x 10^3 pF = 27 nF).

You May Also Be Interested in

TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
13,890+ $0.0042 $58.3380
33,335+ $0.0035 $116.6725
51,725+ $0.0034 $175.8650
71,430+ $0.0032 $228.5760
92,595+ $0.0032 $296.3040
125,000+ $0.0028 $350.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,780 pieces
MOQ: 13890 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess