Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr NTE Electronics, Inc
Series SMC
Package Bag
Capacitance 3.3 pF
Tolerance ±0.25pF
Voltage - Rated 50V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Type Surface Mount, MLCC
Package / Case 0805 (2012 Metric)
Dimension 0.079" L x 0.047" W (2.00mm x 1.20mm)
Thickness (Max) 0.051" (1.30mm)
RoHS Status RoHS non-compliant
ECCN EAR99
HTSUS 8532.24.0060
Other Names 2368-SMC0805C3D3
Standard Package 1
Win Source Part Number 1125152-SMC0805C3D3
Ultra Librarian 3D Model Ultra Librarian SMC0805C3D3 CAD Model

Description

The SMC0805C3D3 is a ceramic capacitor manufactured by NTE Electronics, Inc. It has a capacitance of 3.3 pF and is rated for 50V. The tolerance for this capacitor is ±0.25pF and it has a temperature coefficient of C0G, NP0. The SMC0805C3D3 is surface mountable and has a package/case of 0805 (2012 Metric). It has a temperature range of -55°C to 125°C and is RoHS non-compliant. The dimensions of this capacitor are 0.079" L x 0.047" W (2.00mm x 1.20mm). It belongs to the Capacitors>Ceramic Capacitors category and is a part of the SMC series.

You May Also Be Interested in

Kemet
CAP CER 1UF 100V X7R 1210
Need more? Email Us
ECAD model for C1210C105K1RALTU
Walsin Technology Corporation
CAP CER 47PF 100V C0G/NP0 0603
Lowest to $0.0070
ECAD model for 0603N470J101CT
Vishay
CAP CER 10PF 3KV U2J RADIAL
Need more? Email Us
ECAD model for 564R30GAQ10
Murata Electronics North America
CAP CER 10000PF 630V X7R RADIAL
Need more? Email Us
ECAD model for RCER72J103K2K1H03B
Murata Electronics North America
CAP CER 22PF 100V NP0 RADIAL
Need more? Email Us
ECAD model for RDE5C2A220J0K1H03B
Kemet
CAP CER 1210
Need more? Email Us
ECAD model for C1210C681KDTACAUTO
Kemet
CAP CER 330PF 200V X7R RADIAL
Need more? Email Us
ECAD model for C315C331K2R5TA
AVX Corp/Kyocera Corp
CAP CER 620PF 50V 0505
Need more? Email Us
ECAD model for AQ125A621JAJBE
Kemet
COMSMDHIVOLTAGE.022UF 500V
Need more? Email Us
ECAD model for C1825C223MCGACAUTO

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention