EN
  • EN
  • DE

NTE74LS153

Part No NTE74LS153
Manufacturer NTE
Catalog OEM Parts (M - N)
Description Integrated Circuit Low Power Schottky Dual 4-LINE-TO-1-LINE Data Selector/multiplexer 16-LEAD DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Channels 2
Number of Pins 16
RoHS Compliant
Win Source Part Number 973945-NTE74LS153
Categories OEM Parts(M-N)
Manufacturer NTE
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NTE74LS153 CAD Model

Description

The NTE74LS153 is a high-speed, dual 4-input multiplexer from NTE Electronics. Each multiplexer has its own individual strobe input which can be used to enable or disable the inputs. This device contains two independent 4-input multiplexers with common select inputs. It facilitates the selection of one of four data sources from each multiplexer, based on the binary address applied to the common select inputs (A and B).

Applications:

  • Data selection and routing
  • Parallel-to-serial conversion
  • Logic function generation
  • Digital signal multiplexing in communication systems
  • Address decoding

Features:

  • Dual 4-input multiplexers
  • Common select inputs for both multiplexers
  • Individual strobe inputs for each multiplexer
  • Low power consumption
  • High speed operation
  • TTL compatible inputs and outputs

Benefits:

  • Reduces system component count by providing two multiplexers in a single package
  • Enables flexible data selection and routing
  • Simplifies logic design with its versatile multiplexing capabilities
  • Minimizes power consumption in battery-powered applications
  • Ensures reliable performance in high-speed digital systems

Technical Specifications:

  • Supply Voltage: 4.75V to 5.25V
  • Operating Temperature: 0°C to +70°C
  • Input Low Voltage: 0.8V maximum
  • Input High Voltage: 2.0V minimum
  • Output Low Voltage: 0.5V maximum
  • Output High Voltage: 2.7V minimum

The NTE74LS153 is commonly used in digital systems for selecting and routing data, parallel-to-serial conversion, and logic function generation. Its dual multiplexer configuration and common select inputs make it a versatile component for various digital applications.

You May Also Be Interested in

Lucent
Lowest to $70.6306
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7221 $59.8862
52+ $2.2335 $116.1420
81+ $2.1638 $175.2678
111+ $2.0940 $232.4340
143+ $2.0242 $289.4606
191+ $1.8147 $346.6077
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess