Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr NTE
Package Bag
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 800 mA
Voltage - Collector Emitter Breakdown (Max) 45 V
Vce Saturation (Max) @ Ib, Ic 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max) 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 100mA, 1V
Power - Max 625 mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92
Standard Package 1 pcs
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 850896-BC337
Ultra Librarian 3D Model Ultra Librarian BC337 CAD Model

Description

The BC337 is a NPN bipolar transistor designed for general-purpose amplifier and switching applications.

  • Application: Amplifier, Switching
  • Power Dissipation: 625 mW (Max)
  • Voltage Collector-Emitter Breakdown: 45 V
  • Collector Current: 800 mA (Max)
  • Transistor Type: NPN
  • Vce Saturation: 700mV @ 50mA and 500mA
  • Collector Cutoff Current: 100nA
  • DC Current Gain: 100 @ 100mA and 1V
  • Frequency Transition: 100MHz
  • Mounting: Through-Hole
  • Package: TO-226-3, TO-92-3 (TO-226AA)
  • Operating Temperature: -40°C to 150°C (TJ)

You May Also Be Interested in

ON Semiconductor
High Voltage Transistors | TRANS NPN 140V 0.6A SOT-23
Lowest to $0.1361
ECAD model for MMBT5550LT3G
ON Semiconductor
Trans Darlington NPN 200V 15A 150000mW 3-Pin(3+Tab) TO-247 Tube / TRANS NPN DARL 200V 15A TO247
Need more? Email Us
ECAD model for MJH11020G
Nexperia USA Inc.
BCP52-16T/SOT223/SC-73
Lowest to $0.2642
ECAD model for BCP52-16TF
Diodes Incorporated
HIGH VOLTAGE FAST SWITCHING NPN POWER TRANSISTOR | TRANS NPN 450V 1.5A TO92
Lowest to $1.5420
ECAD model for APT13003DZTR-G1
Diodes Incorporated
TRANS NPN DARL 30V 0.3A SC70-3 / Trans Darlington NPN 30V 0.3A 200mW 3-Pin SOT-323 T/R
Lowest to $0.1091
ECAD model for MMSTA14-7
Diodes Incorporated
TRANS PNP 32V 2A SOT89-3
Lowest to $0.2317
ECAD model for 2DB1188P-13
ON Semiconductor
mplifier Transistors(NPN Silicon) | TRANS NPN 140V 0.6A TO92
Need more? Email Us
ECAD model for 2N5550
ON Semiconductor
Trans GP BJT NPN 230V 15A 200000mW 3-Pin(3+Tab) TO-247 Tube / TRANS NPN 230V 15A TO247
Lowest to $2.9324
ECAD model for MJW3281AG
Rohm Semiconductor
TRANS NPN 80V 2A TO252 / Bipolar (BJT) Transistor NPN 80 V 2 A 280MHz 10 W Surface Mount TO-252
Lowest to $1.5272
ECAD model for 2SCR574D3FRATL

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention