Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Tray
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v2.1 +EDR
Modulation 8DPSK, DQPSK, GFSK
Frequency 2.4GHz
Data Rate (Maximum) 3Mbps
Power - Output 8dBm
Sensitivity -88dBm
Serial Interfaces I2C, JTAG, SPI, UART
GPIO 10
Supply Voltage (V) 1.65V ~ 2.85V
Receiving Current 35.4mA
Transmitting Current 23mA ~ 35.4mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-LFBGA
Manufacturer Pack Quantity 429
MSL Level 3 (168 Hours)
Win Source Part Number 1260513-STA2500D
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STA2500D CAD Model

Description

The STA2500D is a cutting-edge digital audio power amplifier designed by STMicroelectronics, a global leader in semiconductor solutions. This high-performance product is tailored for premium automotive audio systems and high-fidelity home audio applications, delivering outstanding sound quality and efficiency.

At the heart of the STA2500D is STMicroelectronics' proprietary FFX™-Flexible Dynamic Supply technology, which allows it to provide a high-quality audio experience with reduced power consumption. The amplifier is capable of driving up to 4 channels with an impressive output power, making it suitable for a wide range of audio setups.

The STA2500D boasts a wide supply voltage range, ensuring compatibility with various electrical systems. It also includes a comprehensive set of protection features, such as overheat, overcurrent, and short-circuit protection, which safeguard the amplifier and connected components from potential damage.

With an integrated digital signal processing (DSP) core, the STA2500D offers advanced audio processing capabilities. Users can take advantage of customized audio enhancements and equalization to tailor the sound to their preferences or to compensate for the acoustics of different environments.

Connectivity is a strong suit of the STA2500D, featuring I²S and TDM digital audio interfaces for seamless integration with other audio components. This flexibility makes it an excellent choice for system designers looking to create sophisticated audio systems with multiple input sources and output configurations.

The STA2500D is also designed with the environment in mind. It complies with the European Union's stringent RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment. This commitment to environmental sustainability reflects STMicroelectronics' dedication to responsible manufacturing practices.

In summary, the STA2500D from STMicroelectronics represents a blend of high performance, advanced features, and environmental consciousness, making it an optimal choice for audio enthusiasts and professionals seeking superior sound amplification solutions.

You May Also Be Interested in

MediaTek Inc
IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n/ac, Bluetooth v5.x 2.4GHz ~ 5GHz 76-VFQFN Exposed Pad
Lowest to $12.3382
ECAD model for MT7663BSN/B
EM Microelectronic
IC RF
Need more? Email Us
ECAD model for EM9201V12LF24B+
Microchip Technology
IC RF TXRX ISM<1GHZ 16TSSOP
Need more? Email Us
ECAD model for MRF49XAT-I/ST
Texas Instruments
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.3, Wireless M-Bus, Zigbee® 2.36GHz ~ 2.51GHz 24-VFQFN Exposed Pad
Lowest to $1.3887
ECAD model for CC2340R52E0RGER
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 42VFLGA
Lowest to $62.4000
ECAD model for SI1000-E-GM2R
CEL
IC TXRX 2.4GHZ 802.15.4 48QFN
Need more? Email Us
ECAD model for ZIC2411QN48
STMicroelectronics
ULTRA-LOW-POWER DUAL CORE ARM CO
Lowest to $20.6819
ECAD model for STM32WB55RGV6
Texas Instruments
IC RF TXRX+MCU 802.15.4 40VQFN
Need more? Email Us
ECAD model for CC2340R52N0RKPR
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 42VFLGA
Need more? Email Us
ECAD model for Si1004-E-GM2

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4600 $60.0600
25+ $4.4800 $112.0000
39+ $4.3400 $169.2600
54+ $4.2000 $226.8000
69+ $4.0600 $280.1400
93+ $3.6400 $338.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 705 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention