EN
  • EN
  • DE

72-071-BULK

Part No 72-071-BULK
Manufacturer NTE
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 997304-72-071-BULK
Categories OEM Parts(0-9)
Manufacturer NTE
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 72-071-BULK CAD Model

Description

The 72-071-BULK is a general-purpose, normally open, Single Pole Single Throw (SPST) relay manufactured by NTE Electronics. Relays are electromechanical switches that use an electrical signal to control the opening and closing of a circuit. This specific relay is a through-hole component often used in a variety of electronic applications where remote switching or isolation is required.

Applications:

  • General Purpose Switching: Used for basic on/off control of circuits.
  • Remote Control: Allows circuits to be switched from a distance.
  • Isolation: Provides electrical isolation between control and load circuits.
  • Automotive Applications: Used in car alarm systems, power windows, and other automotive electronics.
  • Industrial Controls: Switching motors, solenoids, and other industrial equipment.

Features:

  • SPST Configuration: Simple Single Pole Single Throw (normally open) contact configuration.
  • Through-Hole Mounting: Designed for easy installation on printed circuit boards (PCBs).
  • Compact Size: Allows for integration into space-constrained designs.
  • High Contact Rating: Capable of switching relatively high currents and voltages.
  • UL Recognized: Meets Underwriters Laboratories (UL) safety standards.

Benefits:

  • Easy to Use: Simple SPST configuration makes it easy to implement in various circuits.
  • Reliable Switching: Provides dependable and consistent switching performance.
  • Electrical Isolation: Protects control circuits from high-voltage or high-current load circuits.
  • Versatile Application: Suitable for a wide range of switching applications.
  • Safety Compliance: Meets UL safety standards, ensuring safe and reliable operation.

Additional Details:

The 72-071-BULK relay typically operates with a coil voltage of 12VDC and has a contact rating of 30A at 125VAC. The coil resistance is typically around 90 ohms. It is designed for through-hole mounting on PCBs. Its UL recognition signifies compliance with safety standards related to electrical insulation, flammability, and other safety aspects. For detailed specifications, including coil voltage, contact rating, operating temperature range, and mechanical dimensions, refer to the NTE Electronics datasheet for the 72-071-BULK relay.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess