EN
  • EN
  • DE

SM5877AM-ET

Part No SM5877AM-ET
Manufacturer NPC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NPC
Win Source Part Number 326950-SM5877AM-ET
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM5877AM-ET CAD Model

Description

The SM5877AM-ET is a high-performance digital signal processor (DSP) from NPC (Nippon Precision Circuits). It is tailored for audio processing applications demanding efficient power usage and excellent audio fidelity. This DSP incorporates a suite of functionalities, including filtering, equalization, and dynamic range control, rendering it appropriate for diverse audio systems.

Applications:

  • Portable audio players
  • Digital audio workstations (DAWs)
  • Home theater systems
  • Automotive audio systems
  • Professional audio mixing consoles

Features:

  • High-resolution audio processing (up to 24-bit/192kHz)
  • Low power consumption for extended battery life
  • Integrated filters and equalizers for precise audio shaping
  • Dynamic range control (DRC) for consistent audio levels
  • Multiple input/output channels for flexible connectivity
  • Compact package for space-constrained designs
  • Advanced noise reduction algorithms

Benefits:

  • Enhanced Audio Quality: Delivers exceptional sound clarity and detail, enhancing the listening experience.
  • Extended Battery Life: Low power consumption ensures prolonged playback duration for portable devices.
  • Flexible Audio Shaping: Integrated filters and equalizers facilitate accurate audio customization.
  • Consistent Audio Levels: Dynamic range control prevents abrupt volume fluctuations.
  • Versatile Connectivity: Multiple input/output channels enable seamless integration with various audio devices.
  • Compact Design: Small package size allows for integration into space-limited applications.
  • Reduced Noise: Advanced noise reduction algorithms minimize unwanted background noise.

The SM5877AM-ET represents a versatile DSP suitable for a broad spectrum of audio processing applications. Its high-resolution audio processing capabilities, minimal power requirements, and integrated functionalities make it an ideal selection for portable devices, home theater systems, and professional audio equipment. It offers support for diverse audio formats and provides a comprehensive toolkit for audio shaping and control. The compact packaging facilitates straightforward integration into applications with limited space.

Technical Specifications:

  • Audio Resolution: Up to 24-bit/192kHz
  • Power Consumption: Low power mode available
  • Input/Output Channels: Configurable
  • Package Type: SMD

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $19.5853
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess