EN
  • EN
  • DE

SM5840BS-ET

Part No SM5840BS-ET
Manufacturer NPC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NPC
Win Source Part Number 326903-SM5840BS-ET
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM5840BS-ET CAD Model

Description

The SM5840BS-ET is a digital filter manufactured by NPC (Nippon Precision Circuits). It's a high-performance, multi-channel digital filter designed for digital audio applications. This IC provides a range of filtering options and is commonly used in high-end audio equipment to improve sound quality by removing unwanted noise and artifacts. The "-ET" suffix may denote a specific packaging or testing variation.

Applications:

  • Digital audio workstations (DAWs)
  • High-end CD players
  • Digital mixing consoles
  • Audio interfaces
  • Surround sound decoders
  • Digital signal processing (DSP) systems

Features:

  • Multi-channel operation: Processes multiple audio channels simultaneously.
  • Programmable filter coefficients: Allows customization of filter characteristics.
  • High sampling rate support: Accommodates high-resolution audio formats.
  • Low noise and distortion: Ensures high-fidelity audio reproduction.
  • Integrated decimation filters: Reduces sampling rate for efficient processing.
  • Serial data interface: Simplifies communication with other digital audio components.
  • On-chip clock oscillator: Reduces external component count.

Benefits:

  • Improved audio quality: Removes noise and artifacts for cleaner sound.
  • Customizable filtering: Allows tailoring the filter response to specific needs.
  • Reduced system complexity: Integrates multiple filtering functions into a single chip.
  • Enhanced dynamic range: Improves the perceived loudness and clarity of audio.
  • Lower power consumption: Efficient design for battery-powered applications.
  • Simplified system design: Reduces the need for external components.

Additional Details:

The SM5840BS-ET typically operates with a specific supply voltage, and its power consumption is relatively low, making it suitable for portable audio devices. The filter characteristics are determined by the programmable coefficients, which can be adjusted to implement various filter types, such as low-pass, high-pass, band-pass, and band-stop filters. The device utilizes a serial data interface for configuration and data transfer, simplifying integration with microcontrollers and DSPs. The specific package type and operating temperature range should be considered during design. Detailed technical specifications can be found in the device's datasheet. The "-ET" likely signifies a specific environmental testing grade or a specific manufacturing lot.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess