The SM5022A1AH-G-EL is a single-channel high-side MOSFET driver manufactured by NPC. It's designed to drive N-channel enhancement-mode MOSFETs in applications where high-side switching is required. The device integrates a charge pump to generate the necessary gate voltage for the MOSFET, simplifying the design process and reducing the number of external components. Additionally, it incorporates under-voltage lockout (UVLO) protection to safeguard the MOSFET from damage when the supply voltage drops below a certain threshold. This feature enhances the reliability and longevity of the application. Furthermore, the driver exhibits fast turn-on and turn-off times, contributing to efficient switching performance.
Applications:
- Automotive electronics, including high-side switching for lighting, solenoid control, and motor control.
- Industrial control systems, such as programmable logic controllers (PLCs) and motor drives.
- Battery management systems (BMS) for controlling charge and discharge paths.
- Power distribution systems in various electronic devices.
- LED lighting systems, particularly for dimming and on/off control.
Features:
- Single-channel high-side N-channel MOSFET driver.
- Integrated charge pump for gate voltage generation.
- Under-voltage lockout (UVLO) protection.
- Fast turn-on and turn-off times.
- Low quiescent current.
- Wide operating voltage range.
- Surface mount package.
Benefits:
- Simplified circuit design due to the integrated charge pump, reducing external component count.
- Enhanced MOSFET protection through UVLO, preventing damage during low voltage conditions.
- Improved system efficiency with fast switching speeds, minimizing power losses.
- Reliable operation across a wide range of supply voltages.
- Compact footprint for space-constrained applications.
Additional Details:
The SM5022A1AH-G-EL typically operates with a supply voltage in the range of 4.5V to 18V. It is commonly available in a surface mount package such as SOP or MSOP. The datasheet provides detailed electrical characteristics, including switching times, gate drive current capabilities, and thermal resistance. Proper PCB layout is essential for optimal performance, particularly minimizing parasitic inductance and capacitance. Specific packaging options and environmental compliance details can also be found in the datasheet.