EN
  • EN
  • DE

NT68770HUFG

Part No NT68770HUFG
Manufacturer NOVATEK
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case QFP
Manufacturer NOVATEK
Win Source Part Number 715645-NT68770HUFG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NT68770HUFG CAD Model

Description

The NT68770HUFG is a display controller integrated circuit (IC) manufactured by NOVATEK Microelectronics Corp. It is designed to drive LCD/LED panels in monitors and televisions. It handles video processing, scaling, and timing control to provide a high-quality display output. This chip is a critical component in ensuring clear and accurate image reproduction on screen.

Applications:

  • LCD monitors: Used in desktop LCD monitors to control the display panel.
  • LED televisions: Integrated into LED TVs to process and display video signals.
  • All-in-one PCs: Employed in all-in-one personal computers to manage the display.
  • Digital signage: Found in digital signage displays for controlling the screen output.
  • Industrial displays: Used in industrial display panels for various applications.

Features:

  • Video processing: Includes features like deinterlacing, noise reduction, and color enhancement.
  • Scaling: Scales the input video resolution to match the panel resolution.
  • Timing control: Generates the precise timing signals required by the LCD/LED panel.
  • Multiple input interfaces: Supports various video input formats such as HDMI, VGA, and DisplayPort.
  • On-screen display (OSD): Provides a menu system for adjusting display settings.
  • Power management: Optimizes power consumption to reduce energy usage.

Benefits:

  • High-quality display output: Ensures clear, sharp, and accurate images on the screen.
  • Versatile input support: Accommodates a wide range of video input sources.
  • User-friendly interface: On-screen display allows for easy adjustment of display settings.
  • Energy efficiency: Power management features reduce power consumption.
  • Cost-effective solution: Provides a comprehensive display control solution at a competitive price.

Additional Details:

The NT68770HUFG typically supports panel resolutions up to Full HD (1920x1080) or higher, depending on the specific variant. It operates on a supply voltage of around 3.3V for digital circuitry and 1.8V for core logic. The device is commonly packaged in a QFP or QFN package for surface mounting. It is designed to operate over a temperature range of 0°C to +70°C. The NT68770HUFG offers a reliable and feature-rich solution for driving LCD/LED panels in a variety of display applications, ensuring a visually appealing and functional user experience. This display controller IC is a critical part of modern display technology.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4559 $52.1913
17+ $6.1177 $104.0009
26+ $5.9265 $154.0890
35+ $5.7353 $200.7355
46+ $5.5442 $255.0332
61+ $4.9706 $303.2066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,072 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess