EN
  • EN
  • DE

R40-230-RNLA

Part No R40-230-RNLA
Manufacturer Norgren
Catalog OEM Parts (O - R)
Description Regulator, Pneumatic
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089407-R40-230-RNLA
Categories OEM Parts(O-R)
Manufacturer Norgren
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R40-230-RNLA CAD Model

Description

The Norgren R40-230-RNLA is a pneumatic regulator designed to provide precise and stable pressure control in various industrial applications. It is part of Norgren's renowned range of air preparation equipment, known for their reliability and performance.

Applications:

  • Pneumatic systems: Used in automated machinery, robotic systems, and other pneumatic applications to regulate air pressure.
  • Air tools: Provides consistent air pressure to air tools for optimal performance.
  • Packaging machinery: Controls the pressure of pneumatic cylinders and actuators in packaging lines.
  • Printing equipment: Regulates air pressure in printing presses and other printing machinery.
  • Automotive manufacturing: Used in various pneumatic systems within automotive assembly lines.

Features:

  • Relieving type regulator: Automatically relieves excess pressure to maintain the setpoint.
  • Precise pressure control: Provides accurate and stable pressure regulation for consistent performance.
  • Robust construction: Made from durable materials to withstand harsh industrial environments.
  • Easy to adjust: Features a simple adjustment knob for easy pressure setting.
  • Compact design: Space-saving design for easy integration into existing systems.
  • Self-relieving function: Relieves downstream pressure build-up to avoid over-pressurization.

Benefits:

  • Improved system performance: Provides consistent and reliable pressure control for optimal system operation.
  • Increased equipment life: Protects pneumatic components from damage caused by excessive pressure.
  • Reduced downtime: Prevents pressure fluctuations that can cause system failures.
  • Enhanced safety: Relieving function prevents over-pressurization, ensuring a safe working environment.
  • Easy installation and maintenance: Simple design and readily available replacement parts make it easy to install and maintain.

The R40-230-RNLA regulator is a valuable component for any pneumatic system that requires precise and reliable pressure control. Its robust construction and user-friendly design make it a durable and practical choice for a wide range of industrial applications. Specific technical specs include a pressure range, port size, and flow rate capacity that should be confirmed from the manufacturer's datasheet for specific application suitability.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
KOA Speer
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess