EN
  • EN
  • DE

PRF100PU70N38F

Part No PRF100PU70N38F
Manufacturer Norgren
Catalog OEM Parts (O - R)
Description Vacuum Cup - Flat 4.06 OD 3/8" NPT Female Polyurethane, NPT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085920-PRF100PU70N38F
Categories OEM Parts(O-R)
Manufacturer Norgren
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PRF100PU70N38F CAD Model

Description

The PRF100PU70N38F is a pneumatic regulator manufactured by Norgren, a well-known provider of pneumatic and fluid control components. This regulator is designed to maintain a constant output pressure, irrespective of fluctuations in the input pressure or downstream flow requirements. It is commonly employed in a variety of industrial pneumatic systems to ensure stable and controlled air pressure for optimal performance of connected equipment.

Applications

  • Automated Assembly Lines: Maintaining consistent air pressure for pneumatic tools and actuators.
  • Robotics: Regulating air pressure for robotic arms and pneumatic grippers.
  • Packaging Machinery: Ensuring precise air pressure for sealing, cutting, and other packaging operations.
  • Printing Equipment: Controlling air pressure for ink distribution and paper handling.
  • HVAC Systems: Regulating air pressure in pneumatic control systems.

Features

  • Precise Pressure Regulation: Maintains a stable output pressure even with varying input pressures.
  • Compact Design: Space-saving design for easy integration into existing systems.
  • High Flow Capacity: Suitable for applications with high air flow requirements.
  • Adjustable Pressure Range: Allows for easy adjustment of the output pressure to meet specific needs.
  • Durable Construction: Built to withstand harsh industrial environments.

Benefits

  • Improved System Performance: Ensures consistent and reliable operation of pneumatic equipment.
  • Reduced Downtime: Minimizes pressure fluctuations that can cause equipment malfunctions.
  • Energy Efficiency: Optimizes air consumption by maintaining the required pressure.
  • Extended Equipment Lifespan: Prevents damage caused by excessive or fluctuating air pressure.
  • Easy Maintenance: Simple design for easy servicing and maintenance.

Additional Details

The PRF100PU70N38F regulator typically features a relieving function, which allows excess pressure to be vented, preventing over-pressurization of downstream equipment. The regulator's body is often made from materials like aluminum or brass, providing corrosion resistance and durability. It is equipped with ports for easy connection to pneumatic lines, and a pressure gauge may be included for monitoring the output pressure. Refer to the manufacturer's datasheet for detailed specifications, including the input and output pressure ranges, flow capacity, and operating temperature range. Correct installation and regular maintenance, such as cleaning and inspection of seals, are crucial for ensuring optimal performance and longevity of the regulator.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Harris Corporation
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess