EN
  • EN
  • DE

F74G-4AN-AD1

Part No F74G-4AN-AD1
Manufacturer Norgren
Catalog OEM Parts (F - I)
Description Filter, 1/2" PTF, Metal Bowl, 250 psig, Auto Drain, 5um, 140 scfm, F74 Series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058373-F74G-4AN-AD1
Categories OEM Parts(F-I)
Manufacturer Norgren
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F74G-4AN-AD1 CAD Model

Description

The Norgren F74G-4AN-AD1 is a compressed air filter/regulator. It's designed to remove contaminants from compressed air lines and to maintain a constant outlet pressure, regardless of fluctuations in the inlet pressure. This unit is crucial for ensuring the proper operation and longevity of pneumatic equipment.

Applications:

  • Pneumatic Systems: Provides clean, regulated air for pneumatic tools, cylinders, and valves.
  • Automated Assembly Lines: Ensures consistent air pressure for automated equipment.
  • Spray Painting Systems: Delivers clean, dry air for optimal paint application.
  • Air Compressors: Integrates into air compressor systems to regulate output pressure.
  • Industrial Machinery: Protects sensitive components from contamination and pressure variations.

Features:

  • Integrated Filter and Regulator: Combines filtration and pressure regulation in a single unit.
  • High Flow Capacity: Provides adequate air flow for demanding applications.
  • Accurate Pressure Regulation: Maintains a stable outlet pressure.
  • Efficient Filtration: Removes dirt, rust, and other contaminants from the air stream.
  • Manual or Automatic Drain: Allows for convenient removal of accumulated liquids.
  • Modular Design: Can be easily integrated with other air preparation components.

Benefits:

  • Extended Equipment Life: Protects pneumatic equipment from damage caused by contaminants and pressure variations.
  • Improved System Performance: Ensures consistent and reliable operation of pneumatic systems.
  • Reduced Downtime: Minimizes maintenance requirements and prevents equipment failures.
  • Enhanced Air Quality: Delivers clean, dry air for optimal performance.
  • Energy Savings: Prevents over-pressurization and reduces air consumption.

Additional Details:

The F74G-4AN-AD1 is typically constructed from durable materials such as aluminum or polycarbonate. It includes a pressure gauge for monitoring outlet pressure and a filter element for removing contaminants. Regular maintenance is required to ensure optimal performance.

You May Also Be Interested in

Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess