EN
  • EN
  • DE

NRF31562-O17Q24-R

Part No NRF31562-O17Q24-R
Manufacturer Nordic Semiconductors
Catalog Custom Parts (N - R)
Description CoC and 2-years warranty / RFQ for pricing
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1121480-NRF31562-O17Q24-R
Categories Custom Parts
Manufacturer Nordic Semiconductors
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NRF31562-O17Q24-R CAD Model

Description

The NRF31562-O17Q24-R is a highly integrated System-on-Chip (SoC) from Nordic Semiconductors, designed for ultra-low power wireless applications. It combines a powerful ARM Cortex-M0 processor with a 2.4 GHz transceiver, offering a robust solution for various IoT and short-range communication needs. This particular variant is part of the nRF51 Series, known for its flexibility and ease of use.

Applications

  • Wireless keyboard and mouse
  • Remote controls
  • Sports and fitness sensors
  • Toys and gaming
  • Proximity and alert applications
  • Beacons for location services
  • Smart home devices
  • Wearable technology

Features

  • 2.4 GHz Transceiver: Supports Bluetooth Low Energy (BLE) and proprietary 2.4 GHz protocols.
  • ARM Cortex-M0 Processor: Offers efficient processing capabilities for various applications.
  • Low Power Consumption: Optimized for long battery life in portable devices.
  • On-chip Memory: Includes Flash memory and RAM for application code and data storage.
  • Peripheral Interfaces: Provides SPI, UART, and I2C interfaces for connecting to external sensors and devices.
  • GPIO Pins: Offers flexible general-purpose input/output pins for various control and sensing functions.
  • Over-The-Air (OTA) Updates: Supports firmware updates via wireless connection.
  • Advanced Power Management: Includes power-saving modes for minimizing energy consumption.

Benefits

  • Extended Battery Life: Ultra-low power consumption enables prolonged operation without frequent battery changes.
  • Robust Wireless Connectivity: Reliable 2.4 GHz transceiver ensures stable communication.
  • Flexible Application Development: ARM Cortex-M0 processor and peripheral interfaces allow for diverse application implementations.
  • Reduced System Cost: Integration of transceiver and processor on a single chip minimizes external component count.
  • Easy Integration: Comprehensive software development kit (SDK) simplifies application development and integration.
  • Improved Performance: Efficient processor and optimized radio performance enhance overall system responsiveness.

Additional Details

The nRF31562-O17Q24-R operates within a voltage range of 1.9V to 3.6V. It includes a 32-bit ARM Cortex-M0 CPU with a clock speed that optimizes power consumption. Its compact size and minimal external component requirements allow for integration into space-constrained applications. It is designed to meet the stringent requirements of low-power wireless communication standards, ensuring reliable and efficient operation.

You May Also Be Interested in

RF Micro Devices
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Renesas Electronics America
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess