EN
  • EN
  • DE

NRF21540-QDAA-R7

Part No NRF21540-QDAA-R7
Manufacturer Nordic Semiconductors
Catalog RF Front End (LNA + PA)
Description FEM FOR 2.4GHZ RANGE EXTENSION
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000822-NRF21540-QDAA-R7
Win Source Part Number Cross
Manufacturer Nordic Semiconductor ASA
Category RF/IF and RFID RF Front End (LNA + PA)
Package Tape & Reel (TR)
Package / Case 16-QFN
Supplier Device Package 16-QFN (4x4)
Base Product Number NRF21540
Product Status Active
Ultra Librarian 3D Model Ultra Librarian NRF21540-QDAA-R7 CAD Model

Description

The Nordic Semiconductor ASA NRF21540 is an active RF/IF and RFID RF Front End (LNA + PA) component that features a 16-QFN package and a tape and reel (TR) package/case.

  • Supplier Device Package: 16-QFN

You May Also Be Interested in

Skyworks Solutions Inc.
LNA/PA RF Front End 2dB 24-Pin QFN EP T/R / IC RF FRONT END MOD 2.4GHZ 24QFN
Lowest to $2.3647
Skyworks Solutions Inc.
LNA/PA RF Front End 3dB 28dB 16-Pin QFN EP / IC FRONT END MOD 5GHZ WLAN 16QFN
Lowest to $0.7981
Infineon Technologies
MODULE GPS FRONT-END TSNP-11-2
Lowest to $2.1830
Skyworks Solutions Inc.
2GHZ FEM IN 3X3MM PACKAGE
Lowest to $1.9313
Skyworks Solutions Inc.
IC FRONT END WLAN/ZIGBEE 16QFN
Lowest to $0.7421
Texas Instruments
Lowest to $1.1758
Texas Instruments
IC RF FRONT-END 16VQFN
Lowest to $2.1480
Texas Instruments
IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.1925
Microchip Technology
Three-Channel Analog Front-End Device
Lowest to $2.9455

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5672 $52.9704
17+ $6.2090 $105.5530
25+ $6.0150 $150.3750
35+ $5.8209 $203.7315
45+ $5.6269 $253.2105
60+ $5.0448 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,210 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess