EN
  • EN
  • DE

ZL30121GGG2V2

Part No ZL30121GGG2V2
Manufacturer Microsemi Corporation
Catalog Clock/Timing - Application Specific
Description IC SONET/SDH SYNCH 100CABGA / Clock Generator 0.008MHz to 77.76MHz-IN 77.76MHz-OUT 100-Pin CABGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Packaging Tray
PLL Yes
Main Purpose SONET/SDH, Stratum
Input LVCMOS
Output LVCMOS, LVPECL
Number of Circuits 1
Frequency - Max 622.08MHz
Operating Supply Voltage 2.97 V ~ 3.63 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 100-FBGA
Manufacturer Package 100-CABGA (9x9)
Win Source Part Number 800333-ZL30121GGG2V2
Popularity Medium
Supply and Demand Status Limited
Family Name ZL30121
Introduction Date May 07, 2007
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian ZL30121GGG2V2 CAD Model

Description

The Microsemi Corporation ZL30121GGG2V2 is an integrated circuit that belongs to the ZL30121 family.

  • Maximum Frequency: 622.08MHz
  • Temperature Range: -40°C to 85°C
  • Circuits: One
  • Input: LVCMOS
  • Output: LVCMOS/LVPECL
  • Package: 100-FBGA
  • Mounting: SMD
  • Operating Supply Voltage: 2.97 V to 3.63 V
  • PLL: Yes
  • Introduction Date: May 07, 2007
  • Supply and Demand: Limited

You May Also Be Interested in

Renesas Electronics America
MOD SMU IEEE 1588 ETH 72VFQFPN
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 4 OUTPUT PCIE GEN2
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
IC CLOCK MANANGEMENT
Need more? Email Us
Diodes Incorporated
PCIE 3.0 AND ETHERNET CLOCK GENE
Lowest to $3.7836
Renesas Electronics America
CLOCK GENERATORS & SUPPORT PRODU
Need more? Email Us
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Lowest to $7.6208
Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.3395 $80.6790
4+ $33.0988 $132.3952
6+ $32.0651 $192.3906
8+ $31.0302 $248.2416
10+ $29.9965 $299.9650
13+ $26.8930 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess