EN
  • EN
  • DE

TMC2KJ-B680-TR

Part No TMC2KJ-B680-TR
Manufacturer Noble
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Noble
Win Source Part Number 372274-TMC2KJ-B680-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMC2KJ-B680-TR CAD Model

Description

The TMC2KJ-B680-TR is a carbon film trimmer potentiometer manufactured by Noble. It's designed for through-hole mounting and is typically used for fine adjustments of resistance in electronic circuits. Its primary applications involve calibration, tuning, and control where a variable resistance is needed.

Applications

  • Audio Equipment: Volume control, gain adjustment, and equalization in audio amplifiers, mixers, and other audio processing devices.
  • Instrumentation: Calibration of sensors, adjusting meter ranges in test equipment, and fine-tuning precision measurement instruments.
  • Power Supplies: Voltage and current adjustments in power supplies, battery chargers, and voltage regulators.
  • Control Systems: Adjustment of parameters in motor controllers, servo systems, and feedback loops.
  • Lighting Control: Dimmer switches for adjusting light intensity in LED lighting systems and other lighting applications.

Features

  • Carbon Film Element: Provides a stable and reliable resistance value.
  • Through-Hole Mounting: Enables secure and simple installation on printed circuit boards (PCBs).
  • Compact Size: Makes it suitable for use in applications where board space is limited.
  • Rotary Adjustment: Allows for easy and accurate resistance adjustment.
  • Sealed Construction: Protects the element from dust and other environmental contaminants.

Benefits

  • Precise Adjustment: Allows for fine-tuning of circuits for optimal performance.
  • Stable Resistance: Offers consistent performance over time and temperature variations.
  • Easy Installation: Simplifies the manufacturing process and reduces costs.
  • Long Lifespan: Provides reliable operation for an extended period.
  • Cost-Effective: Offers a good balance of performance and price.

Additional Details

The TMC2KJ series uses a carbon composition resistive element, with a resistance value of 680 Ohms. Expect tolerance to be typically around ±30%. Power rating will commonly be around 0.1 to 0.25 Watts. This is designed for through-hole mounting on PCBs. The trimmers typically allow for single-turn adjustments. The operating temperature range is commonly between -10°C and +70°C. The 'TR' suffix denotes tape and reel packaging, optimized for automated assembly. Expect Rotational life to be rated for hundreds of cycles.

You May Also Be Interested in

IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess