EN
  • EN
  • DE

NAC3039A

Part No NAC3039A
Manufacturer NKK Switches
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1201278-NAC3039A
Categories Custom Parts
Manufacturer NKK Switches
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NAC3039A CAD Model

Description

The NAC3039A is a series of illuminated pushbuttons manufactured by NKK Switches. These pushbuttons are designed for a variety of applications where visual indication of the switch state is required. They are available in different colors and styles to meet diverse design needs.

Applications

  • Control panels: Used for operator interfaces in industrial control systems.
  • Instrumentation: Implemented in laboratory and testing equipment to provide clear visual feedback.
  • Audio/video equipment: Used in mixing consoles, soundboards, and other professional audio equipment.
  • Medical devices: Incorporated into medical equipment for user interaction and status indication.
  • Telecommunications equipment: Used in telecom infrastructure for control and monitoring.

Features

  • Illuminated pushbuttons: Provides visual indication of switch status.
  • Momentary or maintained action: Available in both momentary (push-to-make) and maintained (latching) configurations.
  • Variety of colors: Offered in a range of colors for easy identification and aesthetic integration.
  • Robust construction: Designed for durability and long-term reliability.
  • Compact size: Allows for high-density mounting on panels.

Benefits

  • Clear visual feedback: Reduces the risk of operator error by providing immediate confirmation of switch status.
  • Versatile application: Suitable for a wide range of industrial, commercial, and consumer applications.
  • Easy integration: Simple to install and connect to existing circuits.
  • Long-term reliability: Ensures consistent performance over extended periods.
  • Enhanced user experience: Improves the overall user interface with intuitive visual cues.

Additional Details

The NAC3039A series typically features a snap-in mounting design for easy installation. The illumination is often provided by LEDs, which offer long life and low power consumption. Contact ratings vary depending on the specific model, but are generally suitable for low-voltage, low-current applications. The materials used in construction are chosen for their durability and resistance to environmental factors. Specific dimensions, electrical ratings, and material specifications can be found in the product datasheet.

The NAC3039A series provides a reliable and visually appealing solution for pushbutton control with integrated illumination.

You May Also Be Interested in

Intel
Need more? Email Us
QSI
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Analog Devices Inc.
Need more? Email Us
RF Micro Devices
Need more? Email Us
NEC
Need more? Email Us
Intel
Need more? Email Us
PLX
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess