EN
  • EN
  • DE

MS22BSG40

Part No MS22BSG40
Manufacturer NKK Switches
Catalog Slide Switches
Description SWITCH SLIDE DPDT 0.4VA 28V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Estimated Pruduction Lead Time 16 Weeks
Features Slide Switch DPDT Through Hole, Right Angle, Vertical
Manufacturer NKK Switches
Series MS
Package Tray
Operating Temperature Range -30°C ~ 85°C
Mounting Through Hole, Right Angle, Vertical
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9050
Other Part Number MS22BSG40-RO, -MS22BSG40, MS22BSG40-RO-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928121-MS22BSG40
Ultra Librarian 3D Model Ultra Librarian MS22BSG40 CAD Model

Description

The MS22BSG40 is a compact and robust toggle switch manufactured by NKK Switches, designed for demanding applications requiring reliable performance and long-lasting durability. It belongs to the MS series, known for its exceptional quality and versatile design.

Applications

  • Industrial Control Panels: Used extensively in control panels for machinery and equipment, providing reliable on/off or mode selection.
  • Test and Measurement Equipment: Employed in various testing and measurement instruments for precise control and signal routing.
  • Telecommunications Equipment: Integrated into telecommunications devices for power switching and configuration settings.
  • Medical Devices: Utilized in medical equipment requiring high reliability and consistent performance.
  • Transportation Systems: Found in control systems for vehicles, trains, and aircraft, providing critical switching functions.

Features

  • Miniature Size: Compact design allows for high-density mounting on printed circuit boards.
  • Toggle Actuation: Offers a tactile and positive switching action, providing clear indication of switch position.
  • High Contact Rating: Capable of handling substantial current and voltage loads, ensuring reliable performance in demanding applications.
  • Sealed Construction: Designed to prevent the ingress of dust and moisture, enhancing reliability in harsh environments.
  • Long Life Expectancy: Engineered for extended operational life, reducing the need for frequent replacements.
  • Various Termination Options: Available with different termination styles to suit various mounting and wiring requirements.

Benefits

  • Reliable Performance: Ensures consistent and dependable switching action in critical applications.
  • Space-Saving Design: Allows for efficient use of board space in compact electronic devices.
  • Enhanced Durability: Withstands harsh environmental conditions, ensuring long-term reliability.
  • Easy Integration: Simplified mounting and wiring due to versatile termination options.
  • Reduced Maintenance: Long life expectancy minimizes the need for frequent maintenance and replacements.
  • Improved Safety: Positive switching action provides clear indication of switch position, enhancing operational safety.

Additional Details

The MS22BSG40 typically features a single-pole double-throw (SPDT) configuration, offering versatile switching capabilities. It is constructed with high-quality materials to ensure robustness and longevity. The switch body is often made from durable plastic, while the contacts are typically gold-plated to provide excellent conductivity and corrosion resistance. Electrical specifications include a voltage rating of up to 125VAC and a current rating of several amps. Operating temperature ranges from -25°C to +70°C. The specific dimensions and mounting details can be found in the product datasheet provided by NKK Switches.

You May Also Be Interested in

NKK Switches
MINIATURE SLIDE
Need more? Email Us
NKK Switches
SWITCH SLIDE DPDT 100MA 30V
Need more? Email Us
Apem Inc.
SWITCH SLIDE DPDT 4A 125V
Need more? Email Us
NKK Switches
SWITCH SLIDE SPST 0.4VA 28V
Need more? Email Us
C&K Components
SWITCH SLIDE SPDT 0.4VA 20V
Need more? Email Us
C&K Components
SWITCH SLIDE SPDT 0.4VA 20V
Need more? Email Us
CW Industries
SWITCH SLIDE SPDT 500MA 125V
Need more? Email Us
CW Industries
SWITCH SLIDE DP4T 3A 125V
Need more? Email Us
NKK Switches
SWITCH SLIDE DPDT 0.4VA 28V
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.9955 $67.9820
9+ $13.9450 $125.5050
13+ $13.5093 $175.6209
18+ $13.0734 $235.3212
23+ $12.6377 $290.6671
31+ $11.3303 $351.2393
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess