EN
  • EN
  • DE

EA40QC04F(TE16F3)

Part No EA40QC04F(TE16F3)
Manufacturer NKK Switches
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1186419-EA40QC04F(TE16F3)
Categories Custom Parts
Manufacturer NKK Switches
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EA40QC04F(TE16F3) CAD Model

Description

The EA40QC04F(TE16F3) is a series EA push button switch manufactured by NKK Switches. While specific, detailed information is difficult to obtain, we can generalize based on NKK Switches' EA series characteristics.

Applications

  • Control Panels: Used in industrial control panels for machine operation and system management.
  • Instrumentation: Found in testing and measurement equipment for precise control.
  • Telecommunications: Employed in communication devices for signaling and switching functions.
  • Medical Equipment: Incorporated into medical devices requiring reliable and tactile input.
  • Transportation: Used in transportation systems for control and signaling purposes.

Features

  • Momentary Action: The switch provides a momentary electrical connection, closing only when the button is pressed.
  • Tactile Feedback: Designed to provide clear tactile feedback to the user, ensuring reliable operation.
  • Durable Construction: Built with high-quality materials to withstand frequent use and harsh environments.
  • Compact Size: Its compact design allows for high-density mounting on control panels and equipment.
  • Variety of Colors and Markings: Available in various colors and can be customized with markings for specific functions.

Benefits

  • Improved User Experience: Tactile feedback enhances the user experience by providing clear confirmation of switch activation.
  • Increased Reliability: Durable construction ensures long-lasting performance and reduces the need for frequent replacements.
  • Versatile Application: Suitable for a wide range of applications due to its robust design and customizable options.
  • Easy Integration: Compact size and various mounting options facilitate easy integration into existing systems.
  • Enhanced Safety: Clear visual and tactile feedback can improve safety by reducing the risk of accidental activation or deactivation.

Additional Details

EA series switches typically feature a snap-action mechanism, providing a crisp and consistent switching action. They are often available with various terminal options, including solder lug, quick-connect, and PCB terminals. The switch's electrical specifications, such as voltage and current ratings, vary depending on the specific model. The housing material is typically made of durable plastic or metal, providing protection against environmental factors and mechanical stress.

Since this is a custom part (TE16F3), specifications might be altered from the standard EA40QC04F switch from NKK. Further research into TE16F3 is necessary for complete specifications.

You May Also Be Interested in

CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess