EN
  • EN
  • DE

B12EH

Part No B12EH
Manufacturer NKK Switches
Catalog Toggle Switches
Description SWITCH TOGGLE SPDT 0.4VA 28V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Through Hole, Right Angle
Circuit SPDT
Switch Function On-On
Current Rating (Amps) 0.4VA (AC/DC)
Voltage Rating - AC 28 V
Voltage Rating - DC 28 V
Actuator Type Flatted
Actuator Length 10.00mm
Illumination Non-Illuminated
Termination Style PC Pin
Bushing Thread Unthreaded
Features Epoxy Sealed Terminals
Temperature Range - Operating -30°C ~ 85°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1564572-B12EH
Ultra Librarian 3D Model Ultra Librarian B12EH CAD Model

Description

N

You May Also Be Interested in

Apem Inc.
SWITCH TOGGLE DPDT 6A 125V
Need more? Email Us
Apem Inc.
SWITCH TOGGLE DPDT 6A 125V
Need more? Email Us
NKK Switches
SWITCH TOGGLE 3PST 20A 125V
Need more? Email Us
Carling Technologies
SWITCH TOGGLE SPDT 5A 125V
Need more? Email Us
Apem Inc.
SWITCH TOGGLE DPST 6A 125V
Need more? Email Us
NKK Switches
SWITCH TOGGLE SPDT 15A 125V
Need more? Email Us
NKK Switches
SWITCH TOGGLE SPDT 10A 125V
Need more? Email Us
NKK Switches
SWITCH TOGGLE SPDT 10A 125V
Need more? Email Us
NKK Switches
SWITCH TOGGLE SPST 15A 125V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess