EN
  • EN
  • DE

TL431CFK

Part No TL431CFK
Manufacturer NJR Corporation/NJRC
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NJR Corporation/NJRC
Win Source Part Number 368094-TL431CFK
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL431CFK CAD Model

Description

The TL431CFK is a precision adjustable shunt regulator manufactured by NJR Corporation/NJRC. This three-terminal adjustable regulator offers excellent temperature stability and can be used as a replacement for zener diodes in many applications. Its output voltage can be set to any value between Vref (typically 2.5V) and 36V with two external resistors.

Applications

  • Precision Voltage Reference
  • Adjustable Power Supplies
  • Switching Power Supplies
  • Over Voltage Protection
  • Current Limiter
  • Battery Chargers
  • Instrumentation

Features

  • Programmable Output Voltage to 36V
  • Low Dynamic Output Impedance: 0.2 Ω (Typical)
  • Sink Current Capability: 1 mA to 100 mA
  • Equivalent Full Range Temperature Coefficient Typically: 14 ppm/°C
  • Temperature Compensated for Operation over Full Rated Operating Temperature Range
  • Low Output Noise Voltage

Benefits

  • Precision Voltage Regulation: Provides a stable and accurate voltage reference for various applications.
  • Adjustable Output: Flexibility to set the desired output voltage using external resistors.
  • Wide Operating Voltage Range: Operates over a wide voltage range, making it suitable for diverse applications.
  • Temperature Stability: Maintains stable performance even under varying temperature conditions.
  • Cost-Effective: Offers a cost-effective solution for voltage regulation needs.

Additional Details

The TL431CFK typically comes in a through-hole package. It requires external resistors to set the output voltage. The output voltage is calculated using the formula: Vout = Vref * (1 + R1/R2), where Vref is the internal reference voltage (approximately 2.5V), and R1 and R2 are the external resistors. It is crucial to select appropriate resistor values to achieve the desired output voltage and ensure stable operation.

The device's low dynamic output impedance ensures good load regulation, meaning the output voltage remains relatively constant even with changes in load current. It's important to consult the manufacturer's datasheet for detailed specifications, application circuits, and recommended operating conditions.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $5.7999
IXYS
Need more? Email Us
NVIDIA
Lowest to $6.5292
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Atmel
Need more? Email Us
Mini-Circuits
Lowest to $16.1718

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess