EN
  • EN
  • DE

RP114K291D-TRB

Part No RP114K291D-TRB
Manufacturer Nisshinbo Micro Devices Inc.
Catalog OEM Parts (O - R)
Description 300mA, Vin (MAX) = 5.25V Series: RP114x
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8542390000
Win Source Part Number 965506-RP114K291D-TRB
Categories OEM Parts(O-R)
Manufacturer Nisshinbo Micro Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RP114K291D-TRB CAD Model

Description

The RP114K291D-TRB is a low supply current LDO regulator manufactured by Nisshinbo Micro Devices Inc. It features a small package size, low dropout voltage, and is designed for use in portable devices requiring stable voltage regulation with minimal power consumption. Its low quiescent current makes it an ideal choice for battery-powered applications where long battery life is crucial.

Applications

  • Power management in portable devices (smartphones, tablets, wearables)
  • Battery-powered equipment
  • Microcontroller power supplies
  • Wireless communication devices
  • Sensor power supplies

Features

  • Low supply current (typically 6.0μA)
  • Low dropout voltage
  • Small package size (DFN(PLP)1010-4)
  • High ripple rejection
  • Short-circuit protection

Benefits

  • Extended battery life in portable devices
  • Stable voltage output under varying load conditions
  • Reduced board space requirements
  • Improved power supply noise immunity
  • Protection against accidental short circuits

Additional Details

The RP114K291D-TRB is provided in a small DFN(PLP)1010-4 package for high-density board layouts. Its electrical characteristics include a fixed output voltage of 2.9V (as indicated by the part number), a low dropout voltage allowing operation with minimal input-output voltage differential, and excellent ripple rejection performance. Nisshinbo provides comprehensive datasheets containing detailed electrical characteristics, application guidelines, and thermal performance data. The low supply current minimizes power consumption, maximizing battery life in portable devices. The high ripple rejection ensures a stable output voltage even in noisy environments. The integrated short-circuit protection safeguards the device and the connected load from damage in case of accidental short circuits. The small package size allows for easy integration into compact electronic devices.

You May Also Be Interested in

Panjit
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5137 $59.0755
275+ $0.4215 $115.9125
425+ $0.4083 $173.5275
585+ $0.3952 $231.1920
760+ $0.3820 $290.3200
1,015+ $0.3425 $347.6375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,601 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess