EN
  • EN
  • DE

NJM2904E

Part No NJM2904E
Manufacturer Nisshinbo Micro Devices Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 975631-NJM2904E
Categories OEM Parts(M-N)
Manufacturer Nisshinbo Micro Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJM2904E CAD Model

Description

The NJM2904E is a dual operational amplifier manufactured by Nisshinbo Micro Devices Inc. It is a general-purpose amplifier designed for a wide range of applications, characterized by its low power consumption and stable performance. This IC is frequently used in signal conditioning, amplification, and filtering circuits.

Applications:

  • Signal Amplification: Used to amplify weak signals in various electronic circuits.
  • Active Filters: Employed in active filter circuits for signal conditioning.
  • Voltage Followers: Used as voltage followers to provide high input impedance and low output impedance.
  • Comparators: Utilized as comparators to compare two voltages and provide a digital output.
  • Oscillators: Used in oscillator circuits to generate periodic signals.

Features:

  • Dual Operational Amplifier: Contains two independent operational amplifiers in a single package.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Wide Supply Voltage Range: Operates over a wide range of supply voltages.
  • High Open-Loop Gain: Provides high open-loop gain for accurate amplification.
  • Internal Frequency Compensation: Internal frequency compensation ensures stable operation.
  • Short-Circuit Protection: Built-in short-circuit protection to prevent damage from output short circuits.

Benefits:

  • Versatile Application: Suitable for a wide range of applications due to its general-purpose design.
  • Low Power Consumption: Reduces power consumption, extending battery life in portable devices.
  • Stable Performance: Provides stable and reliable performance in various operating conditions.
  • Simplified Design: Internal frequency compensation simplifies circuit design.
  • Enhanced Protection: Short-circuit protection prevents damage from accidental shorts.

The NJM2904E dual operational amplifier is a versatile and reliable component for various electronic circuits. Its low power consumption, stable performance, and built-in protection features make it a suitable choice for both general-purpose and specialized applications.

Technical Specifications (Typical):

  • Supply Voltage Range: Consult the datasheet for the specific range.
  • Input Offset Voltage: Typically a few mV (consult datasheet).
  • Input Bias Current: Typically in the nA range (consult datasheet).
  • Open-Loop Gain: High, consult the datasheet for the specific value.
  • Operating Temperature: Typically -40°C to +85°C

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Sunlord
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3090 $58.7100
460+ $0.2536 $116.6560
710+ $0.2457 $174.4470
975+ $0.2377 $231.7575
1,260+ $0.2298 $289.5480
1,685+ $0.2061 $347.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,583 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess