EN
  • EN
  • DE

TC358541FG

Part No TC358541FG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356240-TC358541FG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC358541FG CAD Model

Description

The TC358541FG is a DisplayPort to HDMI bridge IC manufactured by Toshiba Semiconductor and Storage. It converts DisplayPort signals to HDMI, facilitating connectivity between devices using different display interfaces. The 'G' likely denotes a specific package or feature variant. This IC supports high-resolution video and audio, making it suitable for diverse multimedia applications.

Applications:

  • Desktop PCs: Connects DisplayPort outputs from graphics cards to HDMI monitors.
  • Laptop Computers: Enables HDMI output from laptops equipped with DisplayPort.
  • Docking Stations: Provides HDMI connectivity for docking stations that receive input via DisplayPort.
  • Video Adapters: Used within adapters that perform DisplayPort-to-HDMI conversion.
  • Gaming Systems: Bridges DisplayPort from gaming devices to HDMI-compatible displays.

Features:

  • DisplayPort to HDMI Conversion: Transfers signals bidirectionally, enhancing multimedia integration.
  • High-Resolution Video: Supports up to 4K UHD resolutions, ensuring compatibility with modern displays.
  • Integrated Audio: Transmits high-quality audio streams alongside video.
  • HDCP Support: Compliant with HDCP standards for secure content delivery.
  • Low Power Design: Optimizes energy efficiency for extended use in portable devices.

Benefits:

  • Enhanced Compatibility: Simplifies connections between devices with DisplayPort and HDMI interfaces.
  • Superior Video Quality: Supports high-definition output, providing clear and vibrant visuals.
  • Complete Multimedia Experience: Integrates both audio and video transmission for seamless playback.
  • Secure Content Delivery: Protects copyrighted content with HDCP encryption.
  • Energy Efficient Operation: Reduces power consumption, extending battery life in portable applications.

The TC358541FG is a key component in modern multimedia systems, providing a reliable bridge between DisplayPort and HDMI technologies. Its high-resolution support, combined with integrated audio transmission, ensures a complete and immersive viewing experience. The addition of HDCP compliance guarantees secure delivery of copyrighted content. Moreover, the low-power design makes it a versatile choice for a wide range of devices, from desktop computers to portable electronics. This IC is critical for seamless integration in diverse display environments.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $1.5860
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.7999
Texas Instruments
Need more? Email Us
Pulse
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess