EN
  • EN
  • DE

NJM12904E

Part No NJM12904E
Manufacturer Nisshinbo Micro Devices Inc.
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1151032-NJM12904E
Categories Custom Parts
Manufacturer Nisshinbo Micro Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NJM12904E CAD Model

Description

The NJM12904E is a low noise operational amplifier (op-amp) manufactured by Nisshinbo Micro Devices. This op-amp is designed for audio and instrumentation applications where low noise and high precision are critical. The NJM12904E features low input bias current, low offset voltage, and excellent common-mode rejection ratio.

Applications

  • Audio preamplifiers
  • Microphone amplifiers
  • Instrumentation amplifiers
  • Active filters
  • Sensor signal conditioning
  • Precision voltage amplifiers

Features

  • Low noise: Minimizes unwanted noise in sensitive circuits.
  • Low input bias current: Reduces DC errors and improves accuracy.
  • Low offset voltage: Provides accurate amplification of small signals.
  • High common-mode rejection ratio (CMRR): Rejects common-mode noise and interference.
  • Wide supply voltage range: Offers flexible operating conditions.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved signal quality: Reduces noise and distortion in audio and instrumentation circuits.
  • Accurate amplification: Provides precise amplification of small signals.
  • Reliable operation: Ensures stable performance under various conditions.
  • Simplified design: Reduces component count and simplifies PCB layout.
  • Versatile application: Suitable for a wide range of amplifier applications.
  • Meets industry standards: Complies with RoHS environmental regulations.

Additional Details

The NJM12904E op-amp is designed for use in audio and instrumentation applications where low noise and high precision are critical. It offers low input bias current, low offset voltage, and excellent common-mode rejection ratio. The op-amp is available in a small package, making it easy to integrate into modern electronic designs. Specific electrical characteristics include input noise voltage, input bias current, offset voltage, and gain-bandwidth product. Consult the manufacturer's datasheet for detailed specifications.

You May Also Be Interested in

Radiall USA, Inc.
Need more? Email Us
Intel
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
NEC
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
RF Micro Devices
Need more? Email Us
NXP / Nexperia
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3825 $59.2875
370+ $0.3139 $116.1430
570+ $0.3042 $173.3940
785+ $0.2943 $231.0255
1,020+ $0.2845 $290.1900
1,360+ $0.2550 $346.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,481 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess