EN
  • EN
  • DE

NJM064M-TE1

Part No NJM064M-TE1
Manufacturer Nisshinbo Micro Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 4 CIRCUIT 14DMP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Nisshinbo Micro Devices Inc.
Package Tape & Reel
Product Status Obsolete
Amplifier Type J-FET
Number of Circuits 4
Slew Rate 3.5V/µs
Gain Bandwidth Product 1 MHz
Current - Input Bias 2 pA
Voltage - Input Offset 3 mV
Current - Supply 200µA
Voltage - Supply Span (Min) 4 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 14-SOIC (0.197", 5.00mm Width)
Supplier Device Package 14-DMP
Standard Package 2,000 pcs
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 253334-NJM064M-TE1
Ultra Librarian 3D Model Ultra Librarian NJM064M-TE1 CAD Model

Description

The NJM064M-TE1 is a quad J-FET operational amplifier (op-amp) from Nisshinbo Micro Devices Inc. It is a high-performance, low-noise op-amp that is ideal for a wide range of applications, including:

  • Instrumentation
  • Medical electronics
  • Audio equipment
  • Test and measurement equipment
  • Industrial control systems

The NJM064M-TE1 features a low input bias current of 2 pA, a high gain bandwidth product of 1 MHz, and a slew rate of 3.5 V/μs. It also has a wide supply voltage range of 4 V to 36 V and a wide operating temperature range of -40°C to 85°C.

The NJM064M-TE1 is available in a 14-pin SOIC package and is surface mount compatible. It is also RoHS compliant.

Here is a more detailed description of the NJM064M-TE1's features and benefits:

  • Low input bias current: The NJM064M-TE1's low input bias current of 2 pA makes it ideal for applications where high input impedance is required. This includes applications such as photodiode amplifiers and electrometer amplifiers.
  • High gain bandwidth product: The NJM064M-TE1's high gain bandwidth product of 1 MHz allows it to amplify signals across a wide range of frequencies. This makes it ideal for applications such as video amplifiers and audio amplifiers.
  • Fast slew rate: The NJM064M-TE1's fast slew rate of 3.5 V/μs ensures that it can accurately reproduce fast-changing signals. This makes it ideal for applications such as pulse amplifiers and waveform generators.
  • Wide supply voltage range: The NJM064M-TE1's wide supply voltage range of 4 V to 36 V makes it compatible with a wide range of power systems. This makes it ideal for applications in portable devices, automotive systems, and industrial control systems.
  • Wide operating temperature range: The NJM064M-TE1's wide operating temperature range of -40°C to 85°C makes it suitable for use in a variety of environments. This includes applications in extreme cold and extreme heat.
  • Surface mount compatible: The NJM064M-TE1 is surface mount compatible, which makes it easy to assemble and solder. This makes it ideal for use in high-volume manufacturing applications.
  • RoHS compliant: The NJM064M-TE1 is RoHS compliant, which means that it does not contain any hazardous substances such as lead, mercury, cadmium, or hexavalent chromium. This makes it safe for use in environmentally sensitive applications.

Overall, the NJM064M-TE1 is a high-performance, versatile op-amp that is ideal for a wide range of applications. It is known for its low input bias current, high gain bandwidth product, fast slew rate, wide supply voltage range, wide operating temperature range, surface mount compatibility, and RoHS compliance.

Here are some specific examples of applications where the NJM064M-TE1 can be used:

  • Instrumentation: The NJM064M-TE1 can be used in a variety of instrumentation applications, such as photodiode amplifiers, electrometer amplifiers, and charge amplifiers.
  • Medical electronics: The NJM064M-TE1 can be used in a variety of medical electronics applications, such as ECG amplifiers, EEG amplifiers, and blood pressure monitors.
  • Audio equipment: The NJM064M-TE1 can be used in a variety of audio equipment applications, such as microphone amplifiers, preamplifiers, and power amplifiers.
  • Test and measurement equipment: The NJM064M-TE1 can be used in a variety of test and measurement equipment applications, such as oscilloscopes, signal generators, and spectrum analyzers.
  • Industrial control systems: The NJM064M-TE1 can be used in a variety of industrial control systems applications, such as process control systems, robotics systems, and motor control systems.

If you are looking for a high-performance, versatile op-amp, the NJM064M-TE1 is an excellent choice. It is ideal for a wide range of applications, and it is known for its reliability and durability.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6495 $65.9800
90+ $1.3534 $121.8060
135+ $1.3112 $177.0120
185+ $1.2689 $234.7465
240+ $1.2266 $294.3840
320+ $1.0997 $351.9040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess