EN
  • EN
  • DE

PM513BA

Part No PM513BA
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 277806-PM513BA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian PM513BA CAD Model

Description

The NIKO-SEM PM513BA is a P-Channel enhancement mode MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor). MOSFETs are widely used as switching devices in various electronic circuits. This particular MOSFET is designed for low voltage applications where efficient power management and switching are critical.

Applications:

  • Load Switching: Used to switch power to different loads in battery-powered devices and portable equipment.
  • Power Management Circuits: Employed in power management circuits for efficient voltage regulation and power distribution.
  • DC-DC Converters: Implemented in DC-DC converters for stepping up or stepping down voltage levels.
  • Battery Protection Circuits: Used in battery protection circuits to prevent overcharging, over-discharging, and short circuits.
  • Motor Control: Employed in low-power motor control applications.

Features:

  • P-Channel MOSFET: Conducts when the gate voltage is more negative than the source voltage, making it suitable for high-side switching applications.
  • Enhancement Mode: Requires a gate-source voltage to turn on, simplifying driving circuitry.
  • Low On-Resistance (RDS(on)): Minimizes power losses during conduction, improving efficiency.
  • Low Gate Charge (Qg): Reduces switching losses, enabling higher switching frequencies.
  • Fast Switching Speed: Allows for rapid switching transitions, suitable for high-frequency applications.
  • Surface Mount Package: Typically available in a small surface mount package for easy integration into printed circuit boards (PCBs).

Benefits:

  • High Efficiency: Low on-resistance and gate charge minimize power losses, leading to improved efficiency in power management circuits.
  • Simplified Driving: Enhancement mode operation simplifies the driving circuitry requirements.
  • Compact Size: Small surface mount package allows for space-saving designs.
  • Reliable Performance: Designed for reliable operation in various environmental conditions.
  • Versatile Application: Suitable for a wide range of low-voltage power switching applications.

Key specifications for the PM513BA usually include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), on-resistance (RDS(on)), gate charge (Qg), and junction temperature (TJ). These parameters are essential for selecting the appropriate MOSFET for a specific application and ensuring proper operation within its safe operating area.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NIKO-SEM
Lowest to $6.5223
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1143 $58.2930
1,220+ $0.0947 $115.5340
1,900+ $0.0912 $173.2800
2,600+ $0.0889 $231.1400
3,380+ $0.0855 $288.9900
4,550+ $0.0762 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess