EN
  • EN
  • DE

PB210BD

Part No PB210BD
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 268206-PB210BD
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PB210BD CAD Model

Description

The NIKO-SEM PB210BD is a power MOSFET designed for high-efficiency power switching applications. This MOSFET is engineered to minimize conduction losses and switching losses, making it an excellent choice for various power management and conversion systems. Its robust design ensures reliable performance in demanding conditions, offering designers a solution for achieving optimal efficiency and power density.

Applications:

  • DC-DC converters: Used in step-down and step-up converters for regulating voltage levels.
  • Power inverters: Employed in inverters that convert DC power to AC power.
  • Motor control: Used in motor drive circuits to control motor speed and torque.
  • Switching power supplies: A key component in various power supplies for electronic devices.
  • Battery management systems: Used for charging and discharging batteries in a controlled manner.

Features:

  • Low on-resistance (RDS(on)): Minimizes conduction losses for improved efficiency.
  • Fast switching speed: Reduces switching losses for higher overall efficiency.
  • High avalanche energy: Provides robustness against voltage spikes and transient events.
  • High power density: Enables compact designs with high power output.
  • Lead-free and RoHS compliant: Environmentally friendly and compliant with regulatory standards.

Benefits:

  • Increased energy efficiency: Low RDS(on) and fast switching speed contribute to reduced power consumption.
  • Improved thermal performance: Reduced power losses result in lower operating temperatures.
  • Enhanced system reliability: Robust design and high avalanche energy enhance reliability under harsh conditions.
  • Smaller form factor: High power density allows for more compact and lightweight designs.
  • Reduced system cost: High efficiency can lead to smaller heatsinks and reduced system cooling requirements.

Additional Details:

The PB210BD typically comes in a standard power package for easy integration into PCB designs. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and total power dissipation. The operating temperature range and thermal resistance are also critical parameters to consider for ensuring reliable operation. For precise specifications, refer to the official NIKO-SEM datasheet for the PB210BD. Proper gate drive design and thermal management are crucial for optimizing the performance and reliability of this MOSFET.

You May Also Be Interested in

NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
Samsung
Need more? Email Us
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2019 $64.4133
16+ $7.5502 $120.8032
24+ $7.3146 $175.5504
33+ $7.0790 $233.6070
43+ $6.8434 $294.2662
57+ $6.1354 $349.7178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess