EN
  • EN
  • DE

LT1963CQ2.5

Part No LT1963CQ2.5
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021729-LT1963CQ2.5
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1963CQ2.5 CAD Model

Description

The LT1963CQ2.5 is a high-performance, low dropout linear regulator from Linear Technology, designed to deliver a fixed output voltage of 2.5V with an impressive dropout voltage of only 340mV at full load. This regulator is capable of providing an output current of up to 1.5A, making it an ideal choice for power supply applications where high current and low voltage operation are critical.

Key Features

  • Output Voltage: Fixed 2.5V, suitable for a variety of low voltage applications.
  • High Output Current: Capable of delivering 1.5A, making it suitable for high current needs.
  • Low Dropout Voltage: Only 340mV at full load, which enhances efficiency and allows operation close to the input voltage.
  • Stable with Low ESR Capacitors: Stable with ceramic, tantalum, or aluminum electrolytic capacitors, providing flexibility in design.
  • Fast Transient Response: Ensures good performance in applications with rapidly changing loads.
  • Overcurrent and Overtemperature Protection: Provides built-in safety features to protect the regulator and the load.
  • Adjustable Current Limit: Allows the user to set the output current limit to a desired value.

Applications

The LT1963CQ2.5's robust feature set makes it an excellent choice for a variety of applications, including:

  • Power supplies for DSPs, FPGAs, and microcontrollers
  • Battery-powered equipment
  • Linear power supplies
  • Post-regulation for switching supplies

Quality and Reliability

Linear Technology is renowned for its commitment to high-quality products, and the LT1963CQ2.5 is no exception. This regulator is designed to meet the stringent requirements of even the most demanding applications, ensuring reliable performance over a wide temperature range.

Package Information

The LT1963CQ2.5 comes in a thermally enhanced DD-Pak (TO-263) surface mount package, which provides excellent power dissipation and space efficiency on the PCB.

With its combination of features, the LT1963CQ2.5 is a versatile and reliable choice for designers looking to improve power supply performance in their next project.

You May Also Be Interested in

Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess