EN
  • EN
  • DE

P5504EDG

Part No P5504EDG
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 266232-P5504EDG
Popularity Low
Supply and Demand Status Balance
Package Cut Tape (CT)
Product Status Active
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40V
Current - Continuous Drain (Id) @ 25°C 50A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 17mOhm @ 17A, 10V
Vgs(th) (Max) @ Id 2.5V @ 250µA
Vgs (Max) ±20V
Power Dissipation (Max) 136W (Tc)
Operating Temperature -55°C ~ 175°C (TJ)
Grade -
Mounting Type Surface Mount
Supplier Device Package TO-252 (DPAK)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Ultra Librarian 3D Model Ultra Librarian P5504EDG CAD Model

Description

The NIKO-SEM P5504EDG is a power MOSFET transistor designed for efficient power management in various electronic applications. This component is commonly used in switching power supplies, DC-DC converters, and motor control circuits where low on-resistance and fast switching speeds are crucial.

Applications

  • Synchronous rectification in power supplies
  • DC-DC conversion in portable devices
  • Load switching applications
  • Battery management systems
  • Motor control circuits

Features

  • Low on-resistance (RDS(on)) for reduced conduction losses
  • High-speed switching capability for improved efficiency
  • Low gate charge (Qg) for reduced switching losses
  • Avalanche energy rated for enhanced reliability
  • Lead-free and RoHS compliant
  • Surface mount package for compact designs

Benefits

  • Improved power efficiency due to low RDS(on) and Qg.
  • Reduced heat generation, allowing for smaller heat sinks or fanless designs.
  • Enhanced system reliability due to avalanche rating.
  • Environmentally friendly due to lead-free and RoHS compliance.
  • Simplified PCB layout due to surface mount package.

Additional Details

The P5504EDG is typically an N-channel enhancement-mode MOSFET. Key specifications often include a drain-source voltage (VDS) of 25V or 30V, and a continuous drain current (ID) rating that depends on the package and operating temperature. The RDS(on) value is a critical parameter, and it's usually very low (e.g., in the milliohm range) at a specified gate-source voltage (VGS). The gate charge (Qg) is also important for determining switching losses. This MOSFET is generally available in a surface-mount package, such as a PowerPAK SO-8, allowing for efficient heat dissipation. Designers should consult the official NIKO-SEM datasheet for precise electrical characteristics, thermal resistance, and safe operating area information to ensure proper application and performance. These MOSFETs are frequently paired with PWM controllers in modern power supply designs.

You May Also Be Interested in

NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess