EN
  • EN
  • DE

P50N03LDG

Part No P50N03LDG
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 266203-P50N03LDG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P50N03LDG CAD Model

Description

The P50N03LDG is an N-Channel enhancement mode MOSFET from NIKO-SEM, designed for high-efficiency power switching applications. This MOSFET features a low on-resistance and fast switching speed, making it ideal for various power management circuits.

Applications:

  • DC-DC Converters: Utilized in voltage regulators and power supplies.
  • Load Switching: Applied in power distribution and load management systems.
  • Motor Control: Used in motor drive circuits for controlling motor speed and torque.
  • Battery Management Systems (BMS): Incorporated in battery charging and discharging circuits.
  • Power Inverters: Employed in inverters for converting DC power to AC power.

Features:

  • N-Channel Enhancement Mode: Operates as an N-Channel MOSFET, providing efficient switching characteristics.
  • Low On-Resistance (RDS(on)): Offers low RDS(on) to minimize power dissipation and improve efficiency.
  • Fast Switching Speed: Enables rapid switching transitions for high-frequency operation.
  • High Avalanche Energy: Provides robustness against voltage spikes and transients.
  • RoHS Compliant: Complies with RoHS standards, ensuring environmental friendliness.

Benefits:

  • High Efficiency: Minimizes power losses, enhancing overall system efficiency.
  • Fast Switching: Facilitates high-frequency operation, reducing the size of passive components.
  • Robust Performance: Delivers reliable performance in demanding power switching applications.
  • Compact Size: Available in compact packages for space-constrained designs.
  • Environmentally Friendly: Complies with RoHS standards, minimizing environmental impact.

Additional Details:

The P50N03LDG has a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) rating of up to 50A. The gate-source voltage (VGS) rating is typically ±20V. This MOSFET comes in a surface-mount package, such as the TO-252 or similar. Its applications include synchronous rectification, high-side switching, and load management. Gate charge (Qg) is a crucial parameter for assessing switching losses. Thermal resistance is vital for effective heat dissipation. To ensure reliable operation, it's important to adhere to the specified ratings.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8258 $64.9548
14+ $8.8831 $124.3634
21+ $8.6059 $180.7239
28+ $8.3276 $233.1728
36+ $8.0504 $289.8144
49+ $7.2176 $353.6624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess