EN
  • EN
  • DE

P3409TIVG

Part No P3409TIVG
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265987-P3409TIVG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P3409TIVG CAD Model

Description

The P3409TIVG is a Power MOSFET from NIKO-SEM, designed for high-efficiency power switching applications. It is engineered with advanced trench technology to minimize on-state resistance (Rds(on)) and gate charge (Qg), resulting in enhanced system efficiency and reduced power losses. This device is well-suited for a wide range of power management and control applications, especially those requiring high efficiency and low heat dissipation.

Applications:

  • Synchronous Rectification in AC-DC and DC-DC converters: Enables improved efficiency in power conversion by replacing traditional diodes with MOSFETs.
  • Power Tool Applications: Employed in battery management systems for efficient power delivery in power tools.
  • Motor Control Circuits: Utilized in various motor control applications, providing efficient power switching for optimal performance.
  • Uninterruptible Power Supplies (UPS): A critical component in UPS systems for reliable power switching and management during power outages.
  • LED Lighting Systems: Used in LED drivers to ensure efficient power conversion and precise control of LED brightness.

Features:

  • Low On-Resistance (Rds(on)): Significantly minimizes conduction losses, leading to higher overall efficiency.
  • Low Gate Charge (Qg): Reduces switching losses, allowing for higher frequency operation without compromising efficiency.
  • Trench MOSFET Technology: Enhances cell density, resulting in improved performance and reduced size.
  • High Avalanche Ruggedness: Offers enhanced reliability and robustness, making it suitable for demanding applications.
  • Lead-Free and RoHS Compliant: Meets stringent environmental standards, ensuring compliance with global regulations.

Benefits:

  • Increased System Efficiency: Minimizes power losses, leading to improved energy efficiency and reduced operating costs.
  • Reduced Heat Dissipation: Low Rds(on) minimizes heat generation, simplifying thermal management and extending component life.
  • Higher Power Density: Enables smaller and more compact designs, allowing for greater flexibility in product development.
  • Enhanced Reliability: High avalanche ruggedness ensures robust performance in harsh operating environments, reducing the risk of failure.
  • Environmentally Friendly: Complies with RoHS standards, minimizing environmental impact and promoting sustainable practices.

Additional Details:

The P3409TIVG's low gate charge is crucial for achieving high-frequency operation, which is essential in modern power supply designs. Its enhanced avalanche ruggedness ensures reliable performance in applications with inductive loads. Typically available in surface-mount packages, this MOSFET facilitates automated assembly, reduces board space, and simplifies manufacturing processes. It is commonly found in server power supplies, telecom equipment, and industrial power systems, where high efficiency and reliability are paramount. Key electrical characteristics include drain-source voltage (Vds), gate-source voltage (Vgs), and continuous drain current (Id), which must be carefully considered when selecting this MOSFET for a specific application. Refer to the datasheet for detailed specifications and operating guidelines.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NEC
Need more? Email Us
STMicroelectronics
Need more? Email Us
NEC-TOKIN
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess