EN
  • EN
  • DE

P2803HVG

Part No P2803HVG
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265848-P2803HVG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P2803HVG CAD Model

Description

The P2803HVG is a power MOSFET from NIKO-SEM, optimized for high-voltage and high-efficiency switching applications. It's designed to minimize power loss and ensure efficient operation in various power management systems.

Applications:

  • DC-DC Converters
  • AC-DC Power Supplies
  • Motor Control
  • LED Lighting

Features:

  • High Voltage Capability
  • Low RDS(on)
  • Fast Switching Speed
  • Low Gate Charge
  • Avalanche Energy Rated

Benefits:

  • Reduced Power Dissipation
  • Improved Efficiency
  • Higher System Reliability
  • Smaller Solution Size
  • Reduced BOM Cost

Additional Details:

The P2803HVG is commonly available in surface-mount packages to facilitate automated assembly. The device's datasheet specifies its operating voltage, current, and temperature ranges, which must be considered for proper application. Its thermal resistance is an important parameter for thermal management in high-power applications. The RDS(on) is typically tested at various gate-source voltages to offer designers performance insights across different operational conditions. The gate charge (Qg) value is helpful for estimating switching losses at high frequencies. Detailed information can be found in the datasheet.

You May Also Be Interested in

NEC
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
EPCOS (TDK)
Lowest to $0.9390
NVIDIA
Lowest to $35.9055

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess