EN
  • EN
  • DE

P2503HVG

Part No P2503HVG
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265780-P2503HVG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P2503HVG CAD Model

Description

The P2503HVG is a Power MOSFET manufactured by NIKO-SEM. This MOSFET is specifically designed for high voltage applications, offering efficient power switching and reliable performance. It leverages advanced manufacturing processes to minimize on-state resistance and gate charge, contributing to reduced power losses and improved overall system efficiency. This component is commonly used in power supplies, motor drives, and other applications requiring efficient power handling at higher voltages.

Applications

  • Power Supplies: Used in AC-DC power supplies for converting AC voltage to a stable DC voltage.
  • Motor Drives: Employed in motor control circuits for efficient motor speed and torque control.
  • LED Lighting: Used in LED drivers for efficient and stable LED illumination.
  • DC-DC Converters: Ideal for converting DC voltage levels in various electronic systems.
  • Battery Management Systems: Found in battery charging and discharging circuits.

Features

  • High Voltage Capability: Designed to withstand high drain-source voltages.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses for improved efficiency.
  • Fast Switching Speed: Enables efficient operation at high switching frequencies.
  • Avalanche Ruggedness: Provides robustness against voltage transients.
  • Lead-Free Package: Compliant with environmental standards.

Benefits

  • Improved Efficiency: Low RDS(on) and optimized gate charge reduce power losses.
  • Enhanced Reliability: Robust design ensures stable operation under high voltage conditions.
  • Reduced Heat Dissipation: Efficient power switching minimizes heat generation.
  • Compact Design: Available in compact packages for space-saving designs.
  • Simplified Circuit Design: Easy to integrate into various power electronic circuits.

Technical Specifications (Typical)

Note: The following are general specifications and may vary. Always refer to the official NIKO-SEM datasheet for the P2503HVG for precise values.

  • Drain-Source Voltage (VDS): 600V
  • Gate-Source Voltage (VGS): ±30V
  • Continuous Drain Current (ID): 5A
  • RDS(on) (VGS = 10V): 1.2 Ω
  • Gate Charge (Qg): 10 nC
  • Operating Temperature: -55°C to +150°C
  • Package Type: TO-252

Disclaimer: Always consult the manufacturer's datasheet for the most accurate and up-to-date specifications and application recommendations for the NIKO-SEM P2503HVG Power MOSFET.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
Samsung
Need more? Email Us
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess