EN
  • EN
  • DE

AD7628TE

Part No AD7628TE
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description CMOS Dual 8-Bit Buffered Multiplying DAC / DAC 2-CH R-2R 8-bit 20-Pin CLLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters(ADC)
Manufacturer Analog Devices Inc.
Win Source Part Number 171816-AD7628TE
Popularity Medium
Supply and Demand Status Limited
Family Name AD7628
Introduction Date May 22, 1997
ECCN 3A001.a.2.c
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD7628TE CAD Model

Description

Analog Devices Inc. AD7628TE Product Overview

The AD7628TE from Analog Devices Inc. is a high-performance, dual 8-bit digital-to-analog converter (DAC) designed to deliver precision and speed for a wide range of applications. This innovative component is an integral part of sophisticated electronic systems, where accurate digital-to-analog conversion is critical for system performance.

Key Features

  • Resolution: The AD7628TE boasts an 8-bit resolution for each DAC, providing fine granularity and precise control over analog output.
  • Dual DAC Channels: It contains two independent DAC channels, allowing for simultaneous updates and control of two separate analog outputs.
  • High-Speed Operation: Designed for speed, the AD7628TE operates efficiently, making it suitable for applications that require high-speed data conversion.
  • Low Power Consumption: As a product of Analog Devices, energy efficiency is a key consideration, and the AD7628TE is optimized for low power consumption without sacrificing performance.
  • Interface Compatibility: The device is equipped with a versatile digital interface that is compatible with a variety of microprocessors and digital systems, ensuring easy integration into existing designs.

Applications

The versatility of the AD7628TE DAC makes it an excellent choice for numerous applications, including:

  • Industrial Control Systems
  • Automated Test Equipment
  • Data Acquisition Systems
  • Digital Signal Processing
  • Robotics and Automation

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD7628TE is no exception. It is built to meet high industry standards, ensuring long-term stability and performance in demanding environments.

Conclusion

Whether you're designing a complex industrial system or a high-speed data processing unit, the AD7628TE from Analog Devices Inc. offers the precision, speed, and reliability that modern electronic systems require. Its dual-channel architecture, combined with low power consumption and high-speed operation, makes it a smart choice for engineers and designers looking to push the boundaries of digital-to-analog conversion technology.

You May Also Be Interested in

Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6734 $64.0404
14+ $8.7572 $122.6008
21+ $8.4835 $178.1535
29+ $8.2097 $238.0813
37+ $7.9360 $293.6320
49+ $7.1160 $348.6840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess