EN
  • EN
  • DE

P2003ETF

Part No P2003ETF
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265634-P2003ETF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P2003ETF CAD Model

Description

The P2003ETF is a power MOSFET manufactured by NIKO-SEM, engineered for high-efficiency power switching applications. Featuring a low on-resistance and gate charge, the P2003ETF minimizes power losses, contributing to improved overall system efficiency. Its construction utilizes advanced trench MOSFET technology, delivering enhanced performance characteristics compared to traditional MOSFET designs.

Applications

  • DC-DC converters
  • Power inverters
  • Load switching applications
  • Battery management systems
  • Synchronous rectification

Features

  • Low drain-source on-resistance (RDS(on))
  • Low gate charge (Qg)
  • Fast switching speed
  • High avalanche energy rating
  • Trench MOSFET technology
  • RoHS compliant

Benefits

  • Improved energy efficiency due to minimized conduction and switching losses
  • Reduced heat generation, contributing to improved system reliability
  • Simplified thermal management
  • Compact footprint for space-constrained applications
  • Enhanced system performance and stability under varying load conditions

Additional Details

The P2003ETF is commonly available in a surface-mount package such as a PDFN5x6. The device's low on-resistance minimizes conduction losses, making it well-suited for high-current applications. The fast switching speed reduces switching losses at higher frequencies. Its gate threshold voltage (VGS(th)) is designed for easy gate drive, simplifying design and implementation. The maximum drain-source voltage (VDS) and drain current (ID) ratings should be carefully considered to guarantee safe and reliable operation. The compact package helps enable high power density in confined spaces.

You May Also Be Interested in

NIKO-SEM
Lowest to $2.6900
NVIDIA
Lowest to $35.9055
NXP / Nexperia
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
Samsung
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess