EN
  • EN
  • DE

P1825ATF

Part No P1825ATF
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265611-P1825ATF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P1825ATF CAD Model

Description

The P1825ATF is a MOSFET manufactured by NIKO-SEM, designed for power switching and load management applications. This component is engineered to provide efficient performance in various electronic devices.

Applications:

  • Power Supplies: Used as a switching element in power supplies for electronic devices.
  • DC-DC Conversion: Implemented in DC-DC converters for voltage regulation.
  • Battery Charging Circuits: Found in circuits designed for charging batteries in portable devices.
  • LED Drivers: Used in LED lighting applications for efficient power delivery.

Features:

  • Low RDS(on): Reduces conduction losses and improves overall efficiency.
  • Fast Switching Speed: Enables rapid turn-on and turn-off times for improved performance.
  • Logic Level Gate Drive: Facilitates easy interfacing with logic level control circuits.
  • Surface Mount Package: Suitable for automated assembly and compact designs.

Benefits:

  • High Efficiency: The low RDS(on) contributes to high efficiency in power conversion applications.
  • Compact Design: The surface mount package enables smaller and more compact designs.
  • Simplified Design: Logic level gate drive simplifies the design process.
  • Reliable Performance: Designed for reliable operation in demanding environments.

Refer to the NIKO-SEM datasheet for detailed technical specifications, including drain-source voltage, gate-source voltage, and drain current ratings.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0665 $60.9975
35+ $3.3367 $116.7845
54+ $3.2324 $174.5496
74+ $3.1282 $231.4868
96+ $3.0239 $290.2944
128+ $2.7110 $347.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess