EN
  • EN
  • DE

V626ME10

Part No V626ME10
Manufacturer Z-Comm
Catalog Electronic Wholesale
Description LOW COST - HIGH PERFORMANCE VOLTAGE CONTROLLED OSCILLATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Z-Comm
Win Source Part Number 1279015-V626ME10
Manufacturer Homepage www.zcomm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian V626ME10 CAD Model

Description

The V626ME10 is a Voltage Controlled Oscillator (VCO) from Z-Communications, Inc. designed for high-performance frequency generation in various wireless communication and signal processing applications. This VCO provides a stable and tunable output frequency based on an applied control voltage. It's known for its low phase noise, wide tuning range, and excellent linearity.

Applications:

  • Wireless Communication Systems: Used in cellular base stations, wireless LANs, and microwave radios.
  • Satellite Communication: Employed in satellite transceivers for frequency synthesis.
  • Test and Measurement Equipment: Integrated into signal generators, spectrum analyzers, and frequency counters.
  • Frequency Synthesizers: Used as a building block in frequency synthesizer circuits.
  • Clock Generation: Provides a stable clock signal for digital systems.
  • Radar Systems: Used in radar transceivers for frequency modulation.

Features:

  • Wide Tuning Range: Offers a broad frequency tuning range.
  • Low Phase Noise: Minimizes unwanted frequency fluctuations.
  • Excellent Linearity: Provides a linear relationship between control voltage and output frequency.
  • Compact Size: Small form factor for space-constrained applications.
  • Stable Performance: Maintains stable operation over a wide temperature range.
  • 5V Operation: Operates from a single 5V power supply.

Benefits:

  • Improved System Performance: Low phase noise enhances overall system performance.
  • Flexible Frequency Control: Wide tuning range allows for versatile frequency selection.
  • Simplified Design: Compact size simplifies PCB layout.
  • Reliable Operation: Stable performance ensures consistent operation.

Additional Details:

The V626ME10 typically operates in the frequency range of 616 to 636 MHz. It has a tuning voltage range of 0.5 to 4.5 V. The phase noise is typically -115 dBc/Hz at 10 kHz offset. It requires a supply voltage of 5 V and consumes typically 25 mA of current. The output power is around 5 dBm. The operating temperature range is typically -40°C to +85°C. This VCO is designed for surface mount assembly and is packaged in a compact SMD (Surface Mount Device) package.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess