EN
  • EN
  • DE

P1504EIS

Part No P1504EIS
Manufacturer NIKO-SEM
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NIKO-SEM
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833289-P1504EIS
Ultra Librarian 3D Model Ultra Librarian P1504EIS CAD Model

Description

The P1504EIS is a P-Channel enhancement mode MOSFET produced by NIKO-SEM. This MOSFET is engineered to provide efficient power switching with a focus on minimizing on-resistance. It's designed for use in a variety of power management applications.

Applications:

  • Load Switching: Used for efficient load switching in electronic circuits.
  • Power Management in Portable Devices: Suitable for use in smartphones, tablets, and other portable electronic devices requiring efficient power control.
  • DC-DC Converters: Provides voltage regulation in DC-DC converter applications.
  • Battery Management Systems (BMS): Incorporated into BMS for controlling charging and discharging processes.
  • Power Supplies: Used in various power supply circuits for efficient power delivery.

Features:

  • P-Channel Enhancement Mode: Allows for straightforward gate driving and control.
  • Low On-Resistance (RDS(on)): Reduces power dissipation during conduction, improving efficiency.
  • Low Gate Charge (Qg): Facilitates fast switching speeds and minimizes switching losses.
  • Small Footprint: Well-suited for compact designs in portable electronics.
  • High Avalanche Capability: Provides robustness and reliability against voltage transients.

Benefits:

  • Improved Efficiency: Low on-resistance minimizes power dissipation, leading to higher efficiency in power management circuits.
  • Extended Battery Life: Reduced power losses contribute to longer battery life in portable applications.
  • Reduced Heat Generation: Efficient operation reduces heat generation, enhancing system stability.
  • Simplified Design: Easy to integrate into various circuit designs.
  • Enhanced Reliability: Robust design ensures consistent performance in demanding operating conditions.

Additional Details:

The P1504EIS typically features a low gate threshold voltage, making it compatible with low-voltage logic levels. Its compact size enables high-density PCB layouts. The design minimizes switching losses to enhance overall system efficiency. For precise electrical specifications, thermal characteristics, and absolute maximum ratings, refer to the official NIKO-SEM datasheet. Careful consideration of gate drive circuitry and thermal management is crucial for optimal performance and reliability.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,230 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess