EN
  • EN
  • DE

P0920AI

Part No P0920AI
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265348-P0920AI
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P0920AI CAD Model

Description

The P0920AI is a power MOSFET from NIKO-SEM, designed for high-efficiency power switching applications. It is engineered to minimize on-state resistance (RDS(on)) and gate charge (Qg), leading to reduced power losses and improved overall system efficiency. This MOSFET is commonly used in various power management circuits, including DC-DC converters and load switches.

Applications:

  • DC-DC Converters: Used in voltage regulation circuits to efficiently convert one DC voltage level to another.
  • Load Switches: Employed to control the power supply to various loads in electronic systems.
  • Power Management Circuits: Integral to power distribution and control in a wide range of applications.
  • Battery Management Systems (BMS): Used for efficient charging and discharging of batteries.

Features:

  • Low On-State Resistance (RDS(on)): Minimizes conduction losses, enhancing efficiency.
  • Fast Switching Speed: Reduces switching losses, improving overall performance.
  • Low Gate Charge (Qg): Requires less gate drive power, simplifying driver circuitry.
  • High Avalanche Energy: Provides robustness against voltage transients.
  • Pb-Free and RoHS Compliant: Environmentally friendly, meeting regulatory requirements.

Benefits:

  • Improved Efficiency: Low RDS(on) and Qg contribute to reduced power losses.
  • Enhanced Thermal Performance: Efficient operation reduces heat generation.
  • Simplified Design: Low gate charge simplifies gate drive requirements.
  • Increased Reliability: Robust design ensures stable and dependable operation.
  • Environmentally Compliant: Meets Pb-free and RoHS standards, reducing environmental impact.

Additional Details:

The P0920AI's specifications typically include a drain-source voltage (Vds), gate-source voltage (Vgs), continuous drain current (Id), and operating temperature range. These parameters are crucial for selecting the appropriate MOSFET for a specific application. Proper thermal management is also essential to maximize the device's performance and lifespan. The device's compact package allows for efficient use of board space. Datasheets provide detailed electrical characteristics, thermal resistance values, and package dimensions for precise integration into circuit designs.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $2.6900

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3130 $57.9050
450+ $0.2576 $115.9200
695+ $0.2495 $173.4025
960+ $0.2414 $231.7440
1,240+ $0.2333 $289.2920
1,660+ $0.2091 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,127 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess