EN
  • EN
  • DE

C30T03QL

Part No C30T03QL
Manufacturer Nihon Inter Electronics Corporation
Catalog END - OF - LIFE
Description Schottky Barrier Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nihon Inter Electronics Corporation
Win Source Part Number 1158414-C30T03QL
Manufacturer Homepage www.niec.co.jp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C30T03QL CAD Model

Description

The C30T03QL is a power MOSFET manufactured by Nihon Inter Electronics Corporation (NIEC). This device is designed for high-efficiency switching applications. As an N-channel MOSFET, it's primarily used in power management circuits, DC-DC converters, and motor control systems. This particular MOSFET offers a balance between on-resistance (RDS(on)) and gate charge, making it suitable for a range of medium-power applications.

Applications

  • DC-DC Converters: Used to efficiently convert voltage levels in various electronic devices.
  • Motor Control: Employed in controlling the speed and torque of small to medium-sized motors.
  • Power Management Circuits: Integrated into power supplies and voltage regulators to enhance efficiency.
  • LED Lighting: Can be utilized in LED drivers to regulate current and voltage.
  • Switching Regulators: Provides efficient switching in voltage regulation circuits.

Features

  • N-Channel MOSFET: Offers efficient switching characteristics.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction.
  • Fast Switching Speed: Allows for efficient operation at high frequencies.
  • High Avalanche Energy: Provides robustness against voltage spikes.
  • RoHS Compliant: Ensures adherence to environmental regulations regarding hazardous substances.

Benefits

  • Improved Efficiency: Low RDS(on) reduces power dissipation, leading to higher efficiency.
  • Enhanced Thermal Performance: Efficient switching minimizes heat generation.
  • Reliable Operation: High avalanche energy ensures robustness under transient conditions.
  • Compact Design: Enables smaller and more compact circuit designs.
  • Cost-Effective Solution: Provides a balance of performance and cost for various applications.

Additional Details

The C30T03QL typically comes in a standard package suitable for automated assembly. Its key electrical parameters include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and total power dissipation. The device's thermal resistance characteristics are also crucial for effective heat management. Careful consideration of these parameters is essential when integrating the C30T03QL into a specific application. Consult the datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess