EN
  • EN
  • DE

RMS20-256-201-1

Part No RMS20-256-201-1
Manufacturer Nidec Copal Electronics
Catalog Encoders
Description ROTARY ENCODER MAGNETIC 256PPR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Encoders - Industrial
Mfr Nidec Components Corporation
Series RMS20
Package Tray
Product Status Active
Encoder Type Magnetic
Output Type Quadrature (Incremental)
Pulses per Revolution 256
Voltage - Supply 5V
Actuator Type Shaft
Detent No
Built in Switch No
Mounting Type Panel Mount
Orientation User Selectable
Termination Style Wire Leads
Rotational Life (Cycles Min) 100K
Base Product Number RMS20
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.4500
Win Source Part Number 1376129-RMS20-256-201-1
Ultra Librarian 3D Model Ultra Librarian RMS20-256-201-1 CAD Model

Description

The RMS20-256-201-1 is an industrial encoder from Nidec Components Corporation.

  • Category: Industrial Encoders
  • Output Type: Quadrature
  • Voltage Supply: 5V
  • Orientation: User-Selectable
  • Actuator Type: Shaft
  • Mounting: Panel Mount
  • Termination: Wire Leads
  • Encoding Technology: Magnetic
  • Pulses per Revolution: 256
  • Rotational Life: 100,000 cycles

You May Also Be Interested in

TE Connectivity
DP11S VER 20P 20DET 15F M7*5MM
Lowest to $4.1385
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
SICK, Inc.
Rotary Encoder
Need more? Email Us
Broadcom Limited
ROTARY ENCODER OPTICAL 200PPR
Need more? Email Us
ALPS Electric
ROTARY ENCODER MECHANICAL 12PPR
Lowest to $0.2294
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
SICK, Inc.
Rotary Encoder Absolute SSI User Selectable
Need more? Email Us
Broadcom Limited
ROTARY ENCODER OPTICAL 256PPR
Need more? Email Us
Broadcom Limited
ROTARY ENCODER OPTICAL 512PPR
Lowest to $74.5865

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess