Products specifications Report Issue?

Category Switches - Slide Switches
Mfr Nidec Copal Electronics
Series CUS
Package Tape & Reel
Product Status Active
Circuit SP3T
Contact Timing Non-Shorting (BBM)
Switch Function On-On-On
Current Rating (Amps) 300mA (DC)
Voltage Rating - DC 4 V
Actuator Type Standard
Actuator Length 1.50mm
Contact Material Copper Alloy
Contact Finish Gold
Mounting Type Surface Mount, Right Angle
Termination Style Gull Wing
Temperature Range - Operating -20°C ~ 70°C
Actuator Material Polyamide (PA), Nylon
Switch Travel 1.50mm
Electrical Life 10,000 Cycles
Operating Force 153/204gf
Base Product Number CUS-13T
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9050
Win Source Part Number 581005-CUS-13TB
Ultra Librarian 3D Model Ultra Librarian CUS-13TB CAD Model

Description

The CUS-13TB is a slide switch from Nidec Copal Electronics.

  • It is part of the CUS series and features a gull wing termination style.
  • The switch has a contact finish of gold and comes in a tape & reel package.
  • The contact material is copper alloy and the actuator is made of polyamide (PA) and nylon.
  • With a voltage rating of 4VDC, this switch is suitable for low-power applications.
  • The CUS-13TB is a SP3T switch with non-shorting contact timing.
  • It has an actuator type of standard and an actuator length of 1.50mm.
  • The switch travel is 1.50mm and it has an electrical life of 10,000 cycles.
  • The operating force is 153/204gf and the current rating is 300mA (DC).
  • This slide switch is surface mountable and can withstand temperatures from -20°C to 70°C.
  • It is commonly used in consumer electronics and industrial applications.

You May Also Be Interested in

Tyco Electronics
SPDT Switch with Integral CMOS Driver 800 - 2000 MHz
Need more? Email Us
ECAD model for SW-335
NKK Switches
MINIATURE SLIDE
Need more? Email Us
ECAD model for MS12ASA30
NKK Switches
SWITCH SLIDE SPDT 0.4VA 28V / Slide Switch SPDT Through Hole, Right Angle, Vertical
Lowest to $2.3028
ECAD model for AS13AV
Apem Inc.
SWITCH SLIDE SPDT 500MA 12V / Slide Switch SPDT Through Hole, Right Angle
Need more? Email Us
ECAD model for NK236WH
C&K Components
SWITCH SLIDE SPST 6A 125V
Need more? Email Us
ECAD model for S101091SS03Q
Hi-Sincerity Mocroelectronics
3-TERMINAL POSITIVE VOLTAGE REGULATOR
Need more? Email Us
ECAD model for H7809
NKK Switches
SWITCH SLIDE DPDT 0.4VA 28V
Need more? Email Us
ECAD model for FS22ABP
NKK Switches
SWITCH SLIDE SPDT 0.4VA 28V
Need more? Email Us
ECAD model for AS12CH
Nidec Copal Electronics
SWITCH SLIDE SPDT 200MA 12V
Need more? Email Us
ECAD model for CL-SB-12A-01T

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5931 $50.4135
210+ $0.4866 $102.1860
320+ $0.4714 $150.8480
440+ $0.4562 $200.7280
570+ $0.4410 $251.3700
760+ $0.3954 $300.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,261 pieces
MOQ: 85 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention